Microchip Technology, Inc. Silicon Carbide MOSFETs MSC025SMA120B

Description
Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = +175C Fast and reliable body diode Superior avalanche ruggedness RoHS Compliant Benefits High efficiency to enable lighter/compact system Simple to drive and easy to parallel Improved thermal capabilities and lower switching losses Eliminates the need of external freewheeling diode Lower system cost of ownership Applications PV inverter, converter and industrial motor drives Smart grid transmission & distribution Induction heating, and welding H/EV powertrain and EV charger Power supply and distribution
Request a Quote Datasheet
Description
Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = +175C Fast and reliable body diode Superior avalanche ruggedness RoHS Compliant Benefits High efficiency to enable lighter/compact system Simple to drive and easy to parallel Improved thermal capabilities and lower switching losses Eliminates the need of external freewheeling diode Lower system cost of ownership Applications PV inverter, converter and industrial motor drives Smart grid transmission & distribution Induction heating, and welding H/EV powertrain and EV charger Power supply and distribution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide MOSFETs
MSC025SMA120B
Silicon Carbide MOSFETs MSC025SMA120B
Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = +175C Fast and reliable body diode Superior avalanche ruggedness RoHS Compliant Benefits High efficiency to enable lighter/compact system Simple to drive and easy to parallel Improved thermal capabilities and lower switching losses Eliminates the need of external freewheeling diode Lower system cost of ownership Applications PV inverter, converter and industrial motor drives Smart grid transmission & distribution Induction heating, and welding H/EV powertrain and EV charger Power supply and distribution

Features

  • Low capacitances and low gate charge
  • Fast switching speed due to low internal gate resistance (ESR)
  • Stable operation at high junction temperature, TJ(max) = +175C
  • Fast and reliable body diode
  • Superior avalanche ruggedness
  • RoHS Compliant

Benefits

  • High efficiency to enable lighter/compact system
  • Simple to drive and easy to parallel
  • Improved thermal capabilities and lower switching losses
  • Eliminates the need of external freewheeling diode
  • Lower system cost of ownership

Applications

  • PV inverter, converter and industrial motor drives
  • Smart grid transmission & distribution
  • Induction heating, and welding
  • H/EV powertrain and EV charger
  • Power supply and distribution
Supplier's Site Datasheet
Single FETs, MOSFETs - 691-MSC025SMA120B-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
691-MSC025SMA120B-ND
Single FETs, MOSFETs 691-MSC025SMA120B-ND
N-Channel 1200V 103A (Tc) 500W (Tc) Through Hole TO-247-3

N-Channel 1200V 103A (Tc) 500W (Tc) Through Hole TO-247-3

Buy Now Datasheet
MOSFETs - 2419253 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2419253
MOSFETs 2419253
MOSFET SIC 1200 V 25 mOhm TO-247

MOSFET SIC 1200 V 25 mOhm TO-247

Supplier's Site
MOSFETs - 2419252 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2419252
MOSFETs 2419252
MOSFET SIC 1200 V 25 mOhm TO-247

MOSFET SIC 1200 V 25 mOhm TO-247

Supplier's Site
MOSFETs - 2419253P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2419253P
MOSFETs 2419253P
MOSFET SIC 1200 V 25 mOhm TO-247

MOSFET SIC 1200 V 25 mOhm TO-247

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSC025SMA120B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSC025SMA120B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSC025SMA120B
SICFET N-CH 1.2KV 103A TO247-3

SICFET N-CH 1.2KV 103A TO247-3

Supplier's Site
Mosfet, N-Ch, 1.2Kv, 103A, To-247 Rohs Compliant Microchip - 29AK2546 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 103A, To-247 Rohs Compliant Microchip
29AK2546
Mosfet, N-Ch, 1.2Kv, 103A, To-247 Rohs Compliant Microchip 29AK2546
MOSFET, N-CH, 1.2KV, 103A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 1.2KV, 103A, TO-247 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number MSC025SMA120B 691-MSC025SMA120B-ND 2419253 MSC025SMA120B 29AK2546
Product Name Silicon Carbide MOSFETs Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 1.2Kv, 103A, To-247 Rohs Compliant Microchip
rDS(on) 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products