Manufacturer: Microchip Technology
Win Source Part Number: 1324629-MSCSM120AM04
Category: Discrete Semiconductor Products>Transistors
Packaging: Box
Standard Package: 1
Mounting: Chassis Mount
FET Type: 2 N Channel (Phase Leg)
FET Feature: Silicon Carbide (SiC)
Drain to Source Voltage (Vdss): 1200V (1.2kV)
Current - Continuous Drain (Id) @ 25°C: 495A (Tc)
Rds On (Max) @ Id, Vgs: 5.2mOhm @ 240A, 20V
Vgs(th) (Max) @ Id: 2.8V @ 6mA
Power - Max: 2.031kW (Tc)
Supplier Device Package: D3
Gate Charge (Qg) (Max) @ Vgs: 1392nC @ 20V
Input Capacitance (Ciss) (Max) @ Vds: 18.1pF @ 1000V
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Case / Package: Module
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: 150-MSCSM120AM042CD3
Base Product Number: MSCSM120
RoHS Status: ROHS3 Compliant
Features
Benefits
Applications
Mosfet Array 2 N Channel (Phase Leg) 1200V (1.2kV) 495A (Tc) 2.031kW (Tc) Chassis Mount D3
SIC 2N-CH 1200V 495A D3
| Win Source Electronics | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1324629-MSCSM120AM042CD3AG | MSCSM120AM042CD3AG | 150-MSCSM120AM042CD3AG-ND | MSCSM120AM042CD3AG |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | Silicon Carbide MOSFET Modules | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -40 to 175 C (-40 to 347 F) |