Richardson RFPD Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
1.2kV, 5.0 mΩ All-Silicon Carbide Half-Bridge Module Module Features Ultra Low Loss High-Frequency Operation Zero Reverse Recovery Current from Diode Zero Turn-off Tail Current from MOSFET Normally-off, fail-safe device operation...
1.2kV, 80 mΩ Silicon Carbide Six-Pack (Three Phase) Module Features Ultra Low Loss High-Frequency Operation Zero Reverse Recovery Current from Diode Zero Turn-off Tail Current from MOSFET Normally-off, Fail-safe Device...
1.7kV, 8.0 mOhm; All-Silicon Carbide Half-Bridge Module Features Ultra Low Loss High-Frequency Operation Zero Reverse Recovery Current from Diode Zero Turn-off Tail Current from MOSFET Normally-off, Fail-safe Device Operation Ease...
1200 V, 175 A, Silicon Carbide, Half-Bridge Module Technical Features Industry Standard 62mm Footprint Ultra Low Loss, High-Frequency Operation Zero Reverse Recovery from Diodes Zero Turn-off Tail Current from MOSFET...
1200 V, 350 A, Silicon Carbide, Half-Bridge Module Technical Features Industry Standard 62mm Footprint Ultra Low Loss, High-Frequency Operation Zero Reverse Recovery from Diodes Zero Turn-off Tail Current from MOSFET...
1200 V, 480 A All-Silicon Carbide High Performance, Switching Optimized, Half-Bridge Module Technical Features Low Inductance, Low Profile 62mm Footprint High Junction Temperature (175 C) Operation Implements Switching Optimized Third...
1200 V, 530 A, Silicon Carbide, Half-Bridge Module Technical Features Industry standard 62mm Footprint Ultra Low Loss, High-Frequency Operation Zero Reverse Recovery from Diodes Zero Turn-off Tail Current from MOSFET...
1200 V, 760 A All-Silicon Carbide High Performance, Switching Optimized, Half-Bridge Module Technical Features Low Inductance, Low Profile 62mm Footprint High Junction Temperature (175 C) Operation Implements Switching Optimized Third...
2nd-Generation Z-FET® 25-mΩ, 1200-V, SiC MOSFET Features High Speed Switching with Low Capacitances High Blocking Voltage with Low RDS(on) Easy to Parallel and Simple to Drive Resistant to Latch-Up Avalanche...
1200 V, 11 mOhm, Silicon Carbide, Half-Bridge Module Technical Features Ultra-Low Loss High Frequency Operation Zero Turn-Off Tail Current from MOSFET Normally-Off, Fail-Safe Device Operation Aluminum Nitride Ceramic Substrate Optional...
1200 V, 16 mOhm, Silicon Carbide, Six-Pack Module Technical Features Ultra-Low Loss High Frequency Operation Zero Turn-Off Tail Current from MOSFET Normally-Off, Fail-Safe Device Operation Optional Pre-Applied Thermal Interface Material...
1200 V, 760 A, Silicon Carbide High-Performance, Half-Bridge Module Same electrical performance as the CAB760M12HM3. The R in CAB760M12HM3R designates that the pins are on the right-hand side of the...
Features 3rd generation SiC MOSFET technology High blocking voltage with low on-resistance High-speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits...
Features 3rd generation SiC MOSFET technology Optimized package with separate driver source pin 8mm of creepage distance between drain and source High blocking voltage with low on-resistance High-speed switching with...
Features High Power Density Footprint High Junction Temperature (175 C) Operation Low Inductance (6.7 nH) Design Implements Wolfspeed’s Third Generation SiC MOSFET Technology Silicon Nitride Insulator and Copper Baseplate 1700V...
Features Industry Standard 62mm Footprint Ultra Low Loss , High-Frequency Operation Zero Reverse Recovery from Diodes Zero Turn-off Tail Current from MOSFET Normally-off, Fail-safe Device Operation Copper Baseplate and Aluminum...
Features Ultra-Low Loss High Frequency Operation Zero Turn-Off Tail Current from MOSFET Normally-Off, Fail-Safe Device Operation Benefits Enables Compact, Lightweight Systems Increased System Efficiency, due to Low Switching and Conduction...
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features 3rd generation SiC MOSFET technology Optimized package with separate driver source pin 8mm of creepage distance between drain and source High...
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features C3M SiC MOSFET technology High blocking voltage with low On-resistance High speed switching with low capacitances Fast intrinsic diode with low...
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features C3MTM SiC MOSFET technology Low impedance package with driver source pin 7mm of creepage distance between drain and source High...
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features C3MTM SiC MOSFET technology Low parasitic inductance with separate driver source pin 7mm of creepage distance between drain and source...
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features C3MTM SiC MOSFET technology Optimized package with separate driver source pin 8mm of creepage distance between drain and source High...
Silicon Carbide Power MOSFET Features 3rd generation SiC MOSFET technology Optimized package with separate driver source pin Larger drain tab for better thermal performance High blocking voltage with low on-resistance...
Silicon Carbide Power MOSFET N-Channel Enhancement Mode Features Optimized package with separate driver source pin Lower profile TO-247-4 package body High blocking voltage with low on-resistance High speed switching with...
Silicon Carbide Power MOSFET C3MTMMOSFET Technology Features 3rd generation SiC MOSFET technology Optimized package with separate driver source pin High blocking voltage with low on-resistance High speed switching...
Silicon Carbide Power MOSFET N-Channel Enhancement Mode Fully isolated package for simplified assembly High speed switching with low capacitances High blocking voltage with low RDS(on) 12V...18V / 0V VGS compatible...
Silicon Carbide Power MOSFET N-Channel Enhancement Mode High blocking voltage with low On-resistance High speed switching with low capacitances 12V...18V / 0V VGS compatible with most flyback controllers Ultra-low drain-gate...
Silicon Carbide, Half-Bridge Module Technical Features High Power Density Footprint High Junction Temperature (175 C) Operation Low-Inductance (6.7 nH) Design Implements Wolfspeed’s Third Generation SiC MOSFET Technology Silicon Nitride Insulator...
Silicon Carbide, Half-Bridge Module Technical Features Ultra-Low Loss High Frequency Operation Light Weight AlSiC Baseplate Zero Turn-Off Tail Current from MOSFET Normally-Off, Fail-Safe Device Operation Typical Applications e-Mobility and Motor...
Technical Features High Power Density Footprint High Junction Temperature (175 C) Operation Low Stray Inductance (9.5 nH) AlSiC Baseplate High Thermal Conductivity Silicon Nitride Substrate Increased Thermal-Mechanical Performance 3300 V...
Technical Features Ultra-Low Loss and Lightweight AlSiC Baseplate High Frequency Operation High Power Density Footprint High Junction Temperature (175 C) Operation Implements Wolfspeed’s Third Generation SiC MOSFET Technology Silicon Nitride...
Technical Features Ultra-Low Loss High Frequency Operation Zero Turn-Off Tail Current from MOSFET Normally-Off, Fail-Safe Device Operation Aluminium Nitride Substrate Typical Applications DC Fast Chargers Energy Storage Systems High-Efficiency Converters...
Technical Features Ultra-Low Loss High Frequency Operation Zero Turn-Off Tail Current from MOSFET Normally-Off, Fail-Safe Device Operation Aluminium Nitride Substrate Pre-Applied Thermal Interface Material Typical Applications DC Fast Chargers Energy...
Technical Features Ultra-Low Loss High Frequency Operation Zero Turn-Off Tail Current from MOSFET Normally-Off, Fail-Safe Device Operation Features Gen4 Technology with Soft Body Diode Typical Applications EV Chargers High-Efficiency Converters...
Technical Features Ultra-Low Loss High Frequency Operation Zero Turn-Off Tail Current from MOSFET Normally-Off, Fail-Safe Device Operation Pre-Applied Thermal Interface Material Features Gen4 Technology with Soft Body Diode Typical Applications...
A high power RF Amplifier module with this device is available: 1203/BBM3K5ANQ 1208/BBM3K5OKO 1117/BBM3K5KEL 1119/BBM3K5KHM 1164/BBM3Q6AHM
Application Solar converter Uninterruptible Power Supplies Features Q1, Q2 SiC Power MOSFET Low RDS(on) High temperature performance Q3, Q4 Trench + field Stop IGBT3 Low voltage drop Low tail...
Application Uninterruptible Power Supplies Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient...
Application Welding converters Switched Mode Power Supplies Uninterruptible Power Supplies Motor control Features SiC Power MOSFET High speed switching Low RDS(on) Ultra low loss SiC Schottky Diode Zero reverse...
Application Welding converters Switched Mode Power Supplies Uninterruptible Power Supplies Motor control Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky Diode Zero reverse recovery Zero forward...
C2M1000170D is ideal for power supplies to 200W operating from DC inputs from 200V to 1000V. This product beats silicon MOSFETs on switching efficiency, operating frequency, blocking voltage characteristics and...
CC2M0040120D 2nd-Generation Z-FET® is a 1200V, 40mOhm RDS(on) SiC MOSFET in a TO-247-3 package Features High Speed Switching with Low Capacitances High Blocking Voltage with Low RDS(on)...
CG2H30070F is an internally matched gallium nitride (GaN) high electron mobility transistor (HEMT). The CG2H30070F, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety...
CG2H40010F is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CG2H40010F, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of...
CG2H40010P is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CG2H40010P, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of...
CG2H40025F is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CG2H40025F, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of...
CG2H40025P is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CG2H40025P, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of...
CG2H40035 is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CG2H40035, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of...
CG2H40045F is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CG2H40045F, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of...
CG2H40045P is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CG2H40045P, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of...
CG2H40120 is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CG2H40120, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of...
CG2H80015D is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity,...
CG2H80030D is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT), based on 28V, 0.25um GaN-on-SiC process technology. GaN has superior properties compared to silicon or gallium arsenide, including higher...
CG2H80045D is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity,...
CG2H80060D is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity,...
CG2H80120D is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity,...
CGH09120F is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically for high efficiency, high gain and wide bandwidth capabilities, which makes the CGH09120F ideal for MC-GSM, WCDMA...
CGH21120F is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically for high efficiency, high gain and wide bandwidth capabilities, which makes the CGH21120F ideal for 1.8-2.3 GHz...
CGH21240F is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGH21240F ideal for 1.8-2.3GHz WCDMA...
CGH25120F is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically for high efficiency, high gain and wide bandwidth capabilities, which makes the CGH25120F ideal for 2.3-2.7GHz WiMAX,...
CGH27015F is a gallium nitride (GaN) high electron mobility transistor designed specifically for high efficiency, high gain and wide bandwidth capabilities, which makes the CGH27015F ideal for VHF, Comms, 3G,...
CGH27015P is a gallium nitride (GaN) high electron mobility transistor designed specifically for high efficiency, high gain and wide bandwidth capabilities, which makes the CGH27015 ideal for VHF, Comms, 3G,...
CGH27030F is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically for high efficiency, high gain and wide bandwidth capabilities, which makes the CGH27030F ideal for VHF, Comms,...
CGH27030P is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically for high efficiency, high gain and wide bandwidth capabilities, which makes the CGH27030P ideal for VHF, Comms,...
CGH27060F is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically for high efficiency, high gain and wide bandwidth capabilities, which makes the CGH27060F ideal for VHF, Comms,...
CGH31240F is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGH31240F ideal for 2.7-3.1GHz S-Band...
CGH35060F2 is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically for high efficiency, high gain and wide bandwidth capabilities, which makes the CGH35060F2 ideal for 3.1-3.5 GHz...
CGH35060P2 is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically for high efficiency, high gain and wide bandwidth capabilities, which makes the CGH35060P2 ideal for 3.1-3.5 GHz...
CGH35240F is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGH35240F ideal for 3.1-3.5GHz S-Band...
CGH40006P is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CGH40006P, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of...
CGH40006S is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CGH40006S, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of...
CGH40010F is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CGH40010F, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of...
CGH40010P is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CGH40010P, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of...
CGH40025F is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CGH40025F, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of...
CGH40025P is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CGH40025P, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of...
CGH40035F is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CGH40035F, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of...
CGH40045F is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CGH40045F, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of...
CGH40090PP is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CGH40090PP, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of...
CGH40120F is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CGH40120F, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of...
CGH40120P is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CGH40120P, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of...
CGH40180PP is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CGH40180PP, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of...
CGH55015F2 is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically for high efficiency, high gain and wide bandwidth capabilities, which makes the CGH55015F2 ideal for C-band pulsed...
CGH55030P2 is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically for high efficiency, high gain and wide bandwidth capabilities, which makes the CGH55030P2 ideal for C-band pulsed...
CGH60008D is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity,...
CGH60015D is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity,...
CGH60030D is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity,...
CGH60060D is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity,...
CGH60120D is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity,...
CGHV14250 is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV14250 ideal for 1.2 -...
CGHV14250P is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV14250P ideal for 1.2 -...
CGHV14500F is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV14500 ideal for 1.2 -...
CGHV14500P is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV14500P ideal for 1.2 -...
CGHV14800F is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV14800F ideal for 1.2 -...
CGHV1F006S is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically for high efficiency, high gain and wide bandwidth capabilities. The device can be deployed for L,...
CGHV1F025S is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically for high efficiency, high gain and wide bandwidth capabilities. The device can be deployed for L,...
CGHV1J006D is a high voltage gallium nitride (GaN) High Electron Mobility Transistor (HEMT) on a silicon carbide substrate, using a 0.25 μm gate length fabrication process. This GaN-on-SiC product offers...
CGHV1J025D is a high voltage gallium nitride (GaN) High Electron Mobility Transistor (HEMT) on a silicon carbide substrate, using a 0.25 um gate length fabrication process. This GaN-on-SiC product offers...
CGHV1J070D is a high voltage gallium nitride (GaN) High Electron Mobility Transistor (HEMT) on a silicon carbide substrate, using a 0.25 um gate length fabrication process. This GaN-on-SiC product offers...
CGHV27015S is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically for high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV27015S ideal for LTE,...
CGHV27060MP is a 60W gallium nitride (GaN) high electron mobility transistor (HEMT) housed in a small plastic SMT package 4.4mm x 6.5mm. The transistor is a broadband device with no...
CGHV31500F is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV31500F ideal for 2.7 -...
CGHV31500F1 is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically with high efficiency and high gain for the 2.7 - 3.1 GHz S-Band radar band. The device...
CGHV35060MP is a 60W input matched, gallium nitride (GaN) high electron mobility transistor (HEMT) optimized for S Band performance. The CGHV35060MP is suitable for typical bands of 2.7-3.1GHz and 3.1-3.5GHz...
CGHV35120F is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV35120F ideal for 3.1 -...
CGHV35150F is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV35150F ideal for 2.9 -...
CGHV35150P is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV35150P ideal for 2.9 -...
CGHV35400F is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV35400F ideal for 2.9 -...
CGHV35400F1 is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically with high efficiency and high gain for the 2.9 - 3.5 GHz S-Band radar band. The device...
CGHV37400F is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV37400F ideal for 3.5 -...
CGHV38375F is a packaged, 400 W HPA matched to 50 ohms at both input andoutput ports. The CGHV38375F operates from 2.75 - 3.75 GHz providing coverage over theentire S-Band radar...
CGHV40030F is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically for high efficiency, high gain and wide bandwidth capabilities. The device can be deployed for L,...
CGHV40030P is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically for high efficiency, high gain and wide bandwidth capabilities. The device can be deployed for L,...
CGHV40050F is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CGHV40050F, operating from a 50 volt rail, offers a general purpose, broadband solution to a variety of...
CGHV40050P is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CGHV40050P, operating from a 50 volt rail, offers a general purpose, broadband solution to a variety of...
Features 3rd generation SiC MOSFET technology Optimized package with separate driver source pin 8mm of creepage distance between drain and source High blocking voltage with low on-resistance High-speed switching with...
Features High Blocking Voltage with Low On-Resistance High Speed Switching with Low Capacitances Easy to Parallel and Simple to Drive Resistant to Latch-up Halogen Free, RoHS Compliant Benefits Higher System...
Features High blocking voltage with low RDS(on) Easy to parallel and simple to drive Low parasitic inductance Separate driver source pin Ultra-low drain-gate capacitance Halogen Free, RoHS compliant Benefits...
Features IGBT 7: Low-voltage drop, Low-leakage current Kelvin emitter for easy drive M6 power connectors Internal thermistor for temperature monitoring Al2O3 substrate and copper base plate Press-fit terminals for easy...
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive Internal thermistor for temperature monitoring Al2O3 substrate and copper base plate Benefits Direct mounting...
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive Internal thermistor for temperature monitoring Al2O3 substrate and copper base plate Benefits High efficiency...
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive Internal thermistor for temperature monitoring AlN substrate for improved thermal performance Copper base plate...
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive M6 power connectors M4 connectors for signal Al2O3 substrate and copper base plate Benefits...
Features Industry compatible drive voltage 15V...18V/-5V...0V Soft body diode with low Vds overshoot and ringing Low Rds(on) at high operating temperatures Improved device capacitances ratio (Ciss/Crss) High transient voltage robustness...
Features Industry-Leading, Reliable 3rd Generation Silicon Carbide MOSFET Technology in Robust, Well-Established 62mm Form Factor Strong Thermal Performance + Robust CTE Matching with Aluminum Nitride Substrate + Copper Baseplate Low-Inductance...
Features Power MOS 7 MOSFETs: Low RDS(on), Low Input and Miller capacitance, Low gate charge, Avalanche energy rated, Very rugged SiC Parallel Schottky Diode: Zero reverse recovery, Zero forward recovery,...
Features Power MOS 7 MOSFETs: Low RDS(on), Low Input and Miller capacitance, Low gate charge, Avalanche energy rated SiC Parallel Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent...
Features Power MOS 8 MOSFET: Low RDS(on), Low Input and Miller capacitance, Low gate charge, Avalanche energy rated, Very Rugged SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature...
Features Power MOS MOSFETs: Low RDS(on), Low input and Miller capacitance, Low gate charge, Avalanche energy rated, Very rugged SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent...
Features Ultra-Low Loss High Frequency Operation Zero Turn-Off Tail Current from MOSFET Normally-Off, Fail-Safe Device Operation Applications EV Chargers Solar High-Efficiency Converters / Inverters Motor and Traction Drives Smart-Grid /...
Full - Bridge MOSFET Power Module
Linear MOSFET Power Module (Single Switch). Application: Electronic load dedicated to power supplies and battery discharge testing. Features: Linear MOSFET, Very low stray inductance, Internal thermistor for temperature monitoring, High...
Microchip’s Accelerated Silicon Carbide (SiC) Development Kit includes the hardware and software elements required to rapidly optimize the performance of the Microchip family of SP6LI Low Inductance SiC modules and...
Microsemi manufacturer’s part number: APTMC120AM20CT1AG Application Welding converters Switched Mode Power Supplies Uninterruptible Power Supplies Motor control Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky Diode...
Phase leg intelligent power module
Phase leg MOSFET Power Module
Phase leg SiC MOSFET Power Module
RF Power Mosfet. N-Channel Push - Pull Pair. The ARF477FL is a matched pair of RF power transistors in a common source configuration. It is designed for high voltage push-pull...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
SiC, MOSFET, 16 mOhm,1200V, TSC (U2), Industrial
SiC, MOSFET, 21 mOhm,1200V, TSC (U2), Industrial
Silicon Carbide Power MOSFET Z-FETTM MOSFET Features High Speed Switching with Low Capacitances High Blocking Voltage with Low RDS(on) Easy to Parallel and Simple to Drive Resistant to...
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features 3rd Generation SiC MOSFET technology High blocking voltage with low On-resistance High speed switching with low capacitances Fast intrinsic diode...
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features 3rd Generation SiC MOSFET technology High blocking voltage with low On-resistance High speed switching with low capacitances Fast intrinsic diode with...
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features 3rd Generation SiC MOSFET technology Low inductance package with separate driver source pin 7mm of creepage distance between drain and source...
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features 3rd generation SiC MOSFET technology Optimized package with separate driver source pin 8mm of creepage distance between drain and source High...
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features 3rd generation SiC MOSFET technology Optimized package with separate driver source pin High blocking voltage with low on-resistance High speed switching...
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features C3MTM SiC MOSFET technology Optimized package with separate driver source pin 8mm of creepage distance between drain and source High blocking...
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features C3MTM SiC MOSFET technology Low parasitic inductance with separate driver source pin 7mm of creepage distance between drain and source...
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features New C3M SiC MOSFET technology High blocking voltage with low On-resistance High speed switching with low capacitances Fast intrinsic diode with...
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features New C3M SiC MOSFET technology High blocking voltage with low On-resistance High speed switching with low capacitances New low impedance package...
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features New C3M SiC MOSFET technology Optimized package with separate driver source pin 8mm of creepage distance between drain and source High...
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Wolfspeed continues its leadership in SiC technology by offering MOSFETs in a wide variety of on-resistances and package options, enabling designers to...
Technical Features Ultra-Low Loss, High Frequency Operation Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current Zero Forward Recovery Voltage Temperature-Independ ent Switching Behavior...
Technical Features Ultra-Low Loss, High Frequency Operation Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current Zero Forward Recovery Voltage Temperature-Independ ent Switching Behavior Applications Railway,...
Technical Features Ultra-Low Loss, High Frequency Operation Zero Turn-Off Tail Current from MOSFET Normally-Off, Fail-Safe Device Operation Anti-Parallel Schottky Diode Temperature-Independ ent Switching Behavior Applications Railway, Traction, and Motor Drives...
Technical Features Ultra-Low Loss High Frequency Operation Zero Turn-Off Tail Current from MOSFET Normally-Off, Fail-Safe Device Operation Applications Railway, Traction, and Motor Drives EV Chargers High-Efficiency Converters / Inverters Renewable...
The ARF1500 is an RF power transistor designed for very high power scientific, commercial, medical and industrial RF power generator and amplifier applications up to 40 MHz.
The ARF1505 is an RF power transistor designed for off-line 300V operation in very high power scientific, commercial, medical and industrial RF power generator and amplifier applications up to 40...
The ARF1510 is four RF power transistor arranged in an H-Bridge configuration. It is intended for off-line 300V operation in high power scientific, medical and, industrial RF power generator and...
The ARF1511 is four RF power transistor arranged in an H-Bridge confi guration. It is intended for off-line 300V operation in high power scientific, medical and, industrial RF power generator...
The ARF1519 is an RF power transistor designed for very high power scienti fi c, commercial, medical and industrial RF power generator and amplifier applications up to 25 MHz.
The ARF300 is a N-CHANNEL RF power transistor in a high efficiency flangeless package. It is designed for high voltage operation in narrow band ISM and MRI power amplifiers at...
The ARF446 comprise a symmetric pair of common source RF power transistor designed for push-pull scientific, commercial, medical and industrial RF power amplifier applications up to 65 MHz.
The ARF447 comprise a symmetric pair of common source RF power transistor designed for push-pull scientific, commercial, medical and industrial RF power amplifier applications up to 65 MHz.
The ARF460A comprise a symmetric pair of common source RF power transistors designed for push-pull scientific, commercial, medical and industrial RF power amplifier applications up to 65MHz. They have been...
The ARF460B comprise a symmetric pair of common source RF power transistors designed for push-pull scientific, commercial, medical and industrial RF power amplifier applications up to 65MHz. They have been...
The ARF463AG comprises a symmetric pair of common source RF power transistors designed for push-pull scientific, commercial, medical and industrial RF power amplifier applications up to 100 MHz. It has...
The ARF463AP1 comprise a symmetric pair of common source RF power transistors designed for push-pull scientific, commercial, medical and industrial RF power amplifier applications up to 100MHz. They have been...
The ARF463BG comprises a symmetric pair of common source RF power transistors designed for push-pull scientific, commercial, medical and industrial RF power amplifier applications up to 100 MHz. It has...
The ARF463BP1 comprise a symmetric pair of common source RF power transistors designed for push-pull scientific, commercial, medical and industrial RF power amplifier applications up to 100MHz. They have been...
The ARF465A comprise a symmetric pair of common source RF power transistors designed for push-pull scientific, commercial, medical and industrial RF power amplifier applications up to 60 MHz.
The ARF465B comprise a symmetric pair of common source RF power transistors designed for push-pull scientific, commercial, medical and industrial RF power amplifier applications up to 60 MHz.
The ARF466A comprise a symmetric pair of common source RF power transistors designed for push-pull scientific, commercial, medical and industrial RF power amplifier applications up to 45 MHz. They have...
The ARF466B comprise a symmetric pair of common source RF power transistors designed for push-pull scientific, commercial, medical and industrial RF power amplifier applications up to 45 MHz. They have...
The ARF466FL is a rugged high voltage RF power transistor designed for scientific, commercial, medical and industrial RF power amplifier applications up to 45 MHz. It has been optimized for...
The ARF475FL is a matched pair of RF power transistors in a common source configuration. It is designed for high voltage push-pull or parallel operation in narrow band ISM and...
The ARF476FL is a matched pair of RF power transistors in a common source configuration. It is designed for high voltage push-pull or parallel operation in narrow band ISM and...
The C2M0160120D supports a nominal 17.7 Amps steady state current and may replace the C2M0080120D, 31.6 Amp MOSFET in lower power applications. The room temperature RDS(on) of 160mΩ and...
The CGHV27030S is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT) which offers high efficiency, high gain and wide bandwidth capabilities. The CGHV27030S GaN HEMT devices are ideal...
The first module of this new product family is well suited for a DC fast charger PFC converter stage up to 35 kW power, a “sweet spot” for building scalable...
Triple Phase leg SiC MOSFET Power Module
With Littelfuse’s August 2021 notification that they have transitioned their DE475-102N21A to an end of life status, consider Microchip’s ARF1501 as a direct cross and option to continue your existing...
With Littelfuse’s August 2021 notification that they have transitioned their IXFH6N100F to an end of life status, consider Microchip’s ARF461AG/BG as a direct cross and option to continue your existing...
Wolfspeed extends its leadership in 650V SiC technology by introducing new 120 mOhm 650 V SiC MOSFET. The 650 V SiC MOSFET portfolio is based on the latest 3rd-generation C3M...
Wolfspeed extends its leadership in 650V SiC technology by introducing new 25 mOhm 650 V SiC MOSFET. The 650 V SiC MOSFET portfolio is based on the latest 3rd-generation C3M...
Wolfspeed extends its leadership in 650V SiC technology by introducing new 45 mOhm 650 V SiC MOSFET. The 650 V SiC MOSFET portfolio is based on the latest 3rd-generation C3M...
Wolfspeed extends its leadership in SiC technology by introducing the industry’s lowest Rds(on) SiC MOSFET at 1200V in a discrete package. Designers can reduce component-count by moving from silicon-based,...
Wolfspeed extends its leadership in SiC technology by introducing the industry’s most reliable and highest performing 1200V family of power MOSFETs. Based on 3rd generation planar MOSFET technology the product...
Wolfspeed extends its leadership in SiC technology by introducing the industry’s most reliable and highest performing 1200V family of power MOSFETs. Based on the reliable 3rd generation planar MOSFET technology...
Wolfspeed has developed the XM3 power module platform to maximize the benefits of SiC, while keeping the module and system design robust, simple, and cost effective. With half the weight...
Wolfspeed has launched a base-plate-less module family to meet the requirements of medium power applications, providing solutions across the power electronics continuum. Wolfspeed WolfPACKTM modules are a great choice...

<< Prev Next >>