Microchip Technology, Inc. Silicon Carbide/Silicon Hybrid Modules MSCGLQ75H120CTBL3NG

Description
Features High speed IGBT4 Low voltage drop Low leakage current Low switching losses SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature independent switching behavior Positive temperature coefficient on VF Very low stray inductance Ultra-low weight and profile Kelvin emitter for easy drive Si3N4 substrate with thick copper for improved thermal performance Internal thermistor for temperature monitoring Extended temperature range Benefits High efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-heatsink thermal resistance Low profile RoHS compliant Solderable terminals both for power and signal for easy PCB mounting Very integrated power conversion system Applications High reliability power systems AC switches
Request a Quote Datasheet
Description
Features High speed IGBT4 Low voltage drop Low leakage current Low switching losses SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature independent switching behavior Positive temperature coefficient on VF Very low stray inductance Ultra-low weight and profile Kelvin emitter for easy drive Si3N4 substrate with thick copper for improved thermal performance Internal thermistor for temperature monitoring Extended temperature range Benefits High efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-heatsink thermal resistance Low profile RoHS compliant Solderable terminals both for power and signal for easy PCB mounting Very integrated power conversion system Applications High reliability power systems AC switches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide/Silicon Hybrid Modules
MSCGLQ75H120CTBL3NG
Silicon Carbide/Silicon Hybrid Modules MSCGLQ75H120CTBL3NG
Features High speed IGBT4 Low voltage drop Low leakage current Low switching losses SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature independent switching behavior Positive temperature coefficient on VF Very low stray inductance Ultra-low weight and profile Kelvin emitter for easy drive Si3N4 substrate with thick copper for improved thermal performance Internal thermistor for temperature monitoring Extended temperature range Benefits High efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-heatsink thermal resistance Low profile RoHS compliant Solderable terminals both for power and signal for easy PCB mounting Very integrated power conversion system Applications High reliability power systems AC switches

Features

  • High speed IGBT4
    • Low voltage drop
    • Low leakage current
    • Low switching losses
  • SiC Schottky Diode
    • Zero reverse recovery
    • Zero forward recovery
    • Temperature independent switching behavior
    • Positive temperature coefficient on VF
  • Very low stray inductance
  • Ultra-low weight and profile
  • Kelvin emitter for easy drive
  • Si3N4 substrate with thick copper for improved thermal performance
  • Internal thermistor for temperature monitoring
  • Extended temperature range

Benefits

  • High efficiency converter
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-heatsink thermal resistance
  • Low profile
  • RoHS compliant
  • Solderable terminals both for power and signal for easy PCB mounting
  • Very integrated power conversion system

Applications

  • High reliability power systems
  • AC switches
Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
MSCGLQ75H120CTBL3NG
Discrete Semiconductor Products - Transistors - IGBTs MSCGLQ75H120CTBL3NG
PM-IGBT-SBD-BL3

PM-IGBT-SBD-BL3

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number MSCGLQ75H120CTBL3NG MSCGLQ75H120CTBL3NG
Product Name Silicon Carbide/Silicon Hybrid Modules Discrete Semiconductor Products - Transistors - IGBTs
Transistor Technology / Material Silicon Carbide
Unlock Full Specs
to access all available technical data