Designed for wideband large-signal amplifier and oscillator applications up to 400 MHz range, in single ended configuration.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 789392-MRF136
Packaging: Tray
Package: 211-07
Current Rating: 2.5A
Frequency: 400MHz
Current - Test: 25mA
Gain: 16dB
Transistor Type: N-Channel
Voltage - Test: 28V
Noise Figure: 1dB
Power - Output: 15W
Family Name: MRF136
Categories: Discrete Semiconductor Products
Manufacturer Package: 211-07, Style 2
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): MRF137;
Introduction Date: May 20, 2009
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
RF Mosfet N-Channel 28V 25mA 400MHz 16dB 15W 211-07, Style 2
RF MOSFET Transistors 5-400MHz 15Watts 28Volt Gain 16dB
RF MOSFET 28V 211-07
| Richardson RFPD | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | RF MOSFET Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | MRF136 | 789392-MRF136 | 1465-1146-ND | MRF136 | MRF136 |
| Product Name | RF Power Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF136 | RF FETs, MOSFETs | RF MOSFET Transistors | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 15 watts | 15 watts | |||
| Power Gain | 16 dB | 16 dB | |||
| Operating Frequency | 2 to 400 MHz | 400 MHz | |||
| Package Type | Ceramic Flanged | SOT3 | 211-07 | 211-07, Style 2 |