RF Mosfet 2 N-Channel (Dual) Common Source 28V 100mA 500MHz 11.2dB 150W 375-04, Style 2
Designed primarily for wideband large-signal output and driver stages from 100 - 500 MHz.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 885919-MRF275G
Features: RF Mosfet 2 N-Channel (Dual) Common Source 28 V 100 mA 500MHz 11.2dB 150W 375-04, Style 2
Package: Tray
Package: 375-04
Family Name: MRF275
Categories: Discrete Semiconductor Products
Case / Package: 375-04, Style 2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.29.0075
FET RF 2CH 65V 500MHZ 375-04
RF MOSFET 28V 375-04
| DigiKey | Richardson RFPD | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 1465-1173-ND | MRF275G | 885919-MRF275G | MRF275G | MRF275G |
| Product Name | RF FETs, MOSFETs | RF Power Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF275G | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 375-04 | Ceramic Flanged | SOT3; 375-04, Style 2 | 375-04 | |
| Output Power | 150 watts | ||||
| Power Gain | 10 dB | 11.2 dB | |||
| Operating Frequency | 2 to 500 MHz | 500 MHz |