Microchip Technology, Inc. Single FETs, MOSFETs MSC180SMA120B

Description
MOSFET 1200V 25A TO-247
Request a Quote Datasheet
Description
MOSFET 1200V 25A TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 691-MSC180SMA120B-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
691-MSC180SMA120B-ND
Single FETs, MOSFETs 691-MSC180SMA120B-ND
MOSFET 1200V 25A TO-247

MOSFET 1200V 25A TO-247

Buy Now Datasheet
Downers Grove, IL, United States
Silicon Carbide MOSFETs
MSC180SMA120B
Silicon Carbide MOSFETs MSC180SMA120B
Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = +175C Fast and reliable body diode Superior avalanche ruggedness RoHS Compliant Benefits High efficiency to enable lighter, more compact system Simple to drive and easy to parallel Improved thermal capabilities and lower switching losses Eliminates the need of external freewheeling diode Lower system cost of ownership Applications PV inverter, converter and industrial motor drives Smart grid transmission and distribution Induction heating, and welding H/EV powertrain and EV charger Power supply and distribution

Features

  • Low capacitances and low gate charge
  • Fast switching speed due to low internal gate resistance (ESR)
  • Stable operation at high junction temperature, TJ(max) = +175C
  • Fast and reliable body diode
  • Superior avalanche ruggedness
  • RoHS Compliant

Benefits

  • High efficiency to enable lighter, more compact system
  • Simple to drive and easy to parallel
  • Improved thermal capabilities and lower switching losses
  • Eliminates the need of external freewheeling diode
  • Lower system cost of ownership

Applications

  • PV inverter, converter and industrial motor drives
  • Smart grid transmission and distribution
  • Induction heating, and welding
  • H/EV powertrain and EV charger
  • Power supply and distribution
Supplier's Site Datasheet
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: Microchip Technology Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: SiC (Silicon Carbide Junction Transistor) Drain to Source Voltage (Vdss): 1200 V Mounting Type: Through Hole Supplier Device Package: TO-247-3 Package / Case: TO-247-3

Manufacturer: Microchip Technology
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: SiC (Silicon Carbide Junction Transistor)
Drain to Source Voltage (Vdss): 1200 V
Mounting Type: Through Hole
Supplier Device Package: TO-247-3
Package / Case: TO-247-3

Buy Now Datasheet
Singapore, Singapore
1200V 25A MOSFET Transistor
278-MSC180SMA120B
1200V 25A MOSFET Transistor 278-MSC180SMA120B
MOSFET 1200V 25A TO-247 Product overview: MSC180SMA120B from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MSC180SMA120B can be used for catalog matching and distributor lookup.

MOSFET 1200V 25A TO-247 Product overview: MSC180SMA120B from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MSC180SMA120B can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSC180SMA120B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSC180SMA120B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSC180SMA120B
MOSFET 1200V 25A TO-247

MOSFET 1200V 25A TO-247

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 691-MSC180SMA120B-ND MSC180SMA120B 278-MSC180SMA120B MSC180SMA120B
Product Name Single FETs, MOSFETs Silicon Carbide MOSFETs Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs 1200V 25A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; TO-247-3L TO-247; SOT3 Tube TO-247; TO-247-3
rDS(on) 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
N-Channel 75A 55V 0.0047ohm MOSFET Transistor - 278-AUIRF2805STRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 200000 milliwatts
View Details
3 suppliers