Bipolar (BJT) Transistor PNP 60V 600mA 800mW Through Hole TO-39 (TO-205AD)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TRANS PNP 60V 0.6A TO39
TRANS PNP 60V 0.6A TO39
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Power Bipolar Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1086-2683-ND | JANTX2N2905A | JANTX2N2905A | JANTX2N2905A |
| Product Name | Single Bipolar Transistors | Power BJT Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | ||
| Package Type | TO-3; TO-205AD, TO-39-3 Metal Can | MIL-PRF-19500/290 | TO-39; TO-205AD, TO-39-3 Metal Can | |
| Transistor Grade / Operating Range | Military | |||
| Packing Method | Bulk; Bulk |