N-Channel 1200V 21A (Tc) 125W (Tc)
Features
Benefits
Applications
MOSFET SIC 1200 V 180 MOHM TO-26
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 150-MSC180SMA120SA-ND | MSC180SMA120SA | MSC180SMA120SA |
| Product Name | Single FETs, MOSFETs | Silicon Carbide MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |