Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Transistor NPN 35V 3A 25W Chassis Mount 211-07, STYLE 1
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 846999-MRF426
Features: RF Transistor
Package: Tray
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8541.29.0095
TRANS RF NPN 35V 3A 211-07
TRANS RF NPN 35V 3A 211-07
| Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MRF426 | 1465-1186-ND | 846999-MRF426 | MRF426 | MRF426 |
| Product Name | RF Power Transistor | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - MRF426 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Package Type | Ceramic Flanged | 211-07 | SOT3 | 211-07 | |
| Power Gain | 22 dB | 25 dB | |||
| Output Power | 25 watts | 25 watts | 25 watts | ||
| Operating Frequency | 1.5 to 30 MHz |