MACOM RF Power Transistor MAGB-103340-015B0P

Description
The MAGB-103340-015B0P is a wideband GaNHEMT D-mode amplifier designed for base stationapplications and optimized for 3.3 - 4.0 GHzmodulated signal operation. This device supportspulsed and linear operation with peak output powerlevels to 15 W (42 dBm) in a 4 mm DFN package.
Request a Quote
Description
The MAGB-103340-015B0P is a wideband GaNHEMT D-mode amplifier designed for base stationapplications and optimized for 3.3 - 4.0 GHzmodulated signal operation. This device supportspulsed and linear operation with peak output powerlevels to 15 W (42 dBm) in a 4 mm DFN package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Power Transistor
MAGB-103340-015B0P
RF Power Transistor MAGB-103340-015B0P
The MAGB-103340-015B0P is a wideband GaNHEMT D-mode amplifier designed for base stationapplications and optimized for 3.3 - 4.0 GHzmodulated signal operation. This device supportspulsed and linear operation with peak output powerlevels to 15 W (42 dBm) in a 4 mm DFN package.

The MAGB-103340-015B0P is a wideband GaNHEMT D-mode amplifier designed for base stationapplications and optimized for 3.3 - 4.0 GHzmodulated signal operation. This device supportspulsed and linear operation with peak output powerlevels to 15 W (42 dBm) in a 4 mm DFN package.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number MAGB-103340-015B0P
Product Name RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002H6327XTSA2 - 113375-2N7002H6327XTSA2 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 500 milliwatts
View Details
7 suppliers