Designed primarily for high voltage applications as a high power linear amplifiers from 2 to 30 MHz. Ideal for marine and base station equipment.
TRANSISTOR,<30MHZ,50
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | MRF448A | MRF448A |
| Product Name | RF Power Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Ceramic Flanged | |
| Power Gain | 14 dB | |
| Output Power | 250 watts | 290 watts |