Wolfspeed Silicon Carbide MOSFETs E3M0075120K

Description
Features 3rd generation SiC MOSFET technology Optimized package with separate driver source pin 8mm of creepage distance between drain and source High blocking voltage with low On-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Automotive Qualified (AEC-Q101) and PPAP Capable Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduced cooling requirements Increased power density Increased system switching frequency Applications EV battery chargers High voltage DC/DC converters
Request a Quote Datasheet
Description
Features 3rd generation SiC MOSFET technology Optimized package with separate driver source pin 8mm of creepage distance between drain and source High blocking voltage with low On-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Automotive Qualified (AEC-Q101) and PPAP Capable Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduced cooling requirements Increased power density Increased system switching frequency Applications EV battery chargers High voltage DC/DC converters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFETs - E3M0075120K - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
E3M0075120K
Silicon Carbide MOSFETs E3M0075120K
Features 3rd generation SiC MOSFET technology Optimized package with separate driver source pin 8mm of creepage distance between drain and source High blocking voltage with low On-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Automotive Qualified (AEC-Q101) and PPAP Capable Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduced cooling requirements Increased power density Increased system switching frequency Applications EV battery chargers High voltage DC/DC converters

Features

  • 3rd generation SiC MOSFET technology
  • Optimized package with separate driver source pin
  • 8mm of creepage distance between drain and source
  • High blocking voltage with low On-resistance
  • High speed switching with low capacitances
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Halogen free, RoHS compliant
  • Automotive Qualified (AEC-Q101) and PPAP Capable

Benefits

  • Reduce switching losses and minimize gate ringing
  • Higher system efficiency
  • Reduced cooling requirements
  • Increased power density
  • Increased system switching frequency

Applications

  • EV battery chargers
  • High voltage DC/DC converters
Supplier's Site Datasheet
Single FETs, MOSFETs - 1697-E3M0075120K-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-E3M0075120K-ND
Single FETs, MOSFETs 1697-E3M0075120K-ND
N-Channel 1200V 32A (Tc) 145W (Tc) Through Hole TO-247-4L

N-Channel 1200V 32A (Tc) 145W (Tc) Through Hole TO-247-4L

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1356079-E3M0075120K - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1356079-E3M0075120K
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1356079-E3M0075120K
Win Source Part Number: 1356079-E3M0075120K Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Wolfspeed, Inc. Series: E-Series, Automotive Package: Tube Product Status: Active Package / Case: TO-247-4 Supplier Device Package: TO-247-4L FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 32A (Tc) Drive Voltage (Max Rds On, Min Rds On): 15V Rds On (Max) @ Id, Vgs: 97.5mOhm @ 17.9A, 15V Vgs(th) (Max) @ Id: 3.6V @ 5mA Gate Charge (Qg) (Max) @ Vgs: 55 nC @ 15 V Vgs (Max): +19V, -8V Input Capacitance (Ciss) (Max) @ Vds: 1480 pF @ 1000 V Power Dissipation (Max): 145W (Tc) Mounting Type: Through Hole HTSUS: 8541.29.0095 ECCN: EAR99

Win Source Part Number: 1356079-E3M0075120K
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Wolfspeed, Inc.
Series: E-Series, Automotive
Package: Tube
Product Status: Active
Package / Case: TO-247-4
Supplier Device Package: TO-247-4L
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 32A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 15V
Rds On (Max) @ Id, Vgs: 97.5mOhm @ 17.9A, 15V
Vgs(th) (Max) @ Id: 3.6V @ 5mA
Gate Charge (Qg) (Max) @ Vgs: 55 nC @ 15 V
Vgs (Max): +19V, -8V
Input Capacitance (Ciss) (Max) @ Vds: 1480 pF @ 1000 V
Power Dissipation (Max): 145W (Tc)
Mounting Type: Through Hole
HTSUS: 8541.29.0095
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
Automotive 1200V 75MOHM MOSFET Transistor
278-E3M0075120K
Automotive 1200V 75MOHM MOSFET Transistor 278-E3M0075120K
1200V AUTOMOTIVE SIC 75MOHM FET Product overview: E3M0075120K from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1200V, 75MOHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 1200V, 75MOHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-E3M0075120K can be used for catalog matching and distributor lookup.

1200V AUTOMOTIVE SIC 75MOHM FET Product overview: E3M0075120K from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1200V, 75MOHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 1200V, 75MOHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-E3M0075120K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - E3M0075120K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
E3M0075120K
Discrete Semiconductor Products - Transistors - FETs, MOSFETs E3M0075120K
1200V AUTOMOTIVE SIC 75MOHM FET

1200V AUTOMOTIVE SIC 75MOHM FET

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number E3M0075120K 1697-E3M0075120K-ND 1356079-E3M0075120K 278-E3M0075120K E3M0075120K
Product Name Silicon Carbide MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Automotive 1200V 75MOHM MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
rDS(on) 0.0750 ohms
Package Type TO-247; TO-247-4 TO-247; TO-247-4 TO-247; SOT3 Tube TO-247; TO-247-4
Polarity N-Channel N-Channel N-Channel
Transistor Technology / Material Silicon Carbide
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers