RF Transistor NPN 50V 16A 250W Chassis Mount 211-11, Style 2
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 059513-MRF448
Packaging: Tray
Mounting: Chassis Mount
Gain: 14dB
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 211-11, Style 2
Maximum Current Collector: 16A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Typical Gain (hFE) (Min): 10 @ 5A, 10V
Maximum Power Dissipation: 250W
RF TRANS NPN 50V 211-11
RF TRANS NPN 50V 211-11
RF Bipolar Transistors 2-30MHz 250Watts 50Volt Gain 12dB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1465-1189-ND | 059513-MRF448 | MRF448 | MRF448 | MRF448 |
| Product Name | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - MRF448 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors | RF Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | 211-11, Style 2 | SOT3; 211-11, Style 2 | 211-11, Style 2 | ||
| Packing Method | Tray | ||||
| VCEO | 50 volts | 50 volts |