Features
Benefits
Applications
IGBT MODULE 1200V 110A 375W
PM-IGBT-SBD-BL2
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | MSCGLQ50DDU120CTBL2NG | 150-MSCGLQ50DDU120CTBL2NG-ND | MSCGLQ50DDU120CTBL2NG |
| Product Name | Silicon Carbide/Silicon Hybrid Modules | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Transistor Technology / Material | Silicon Carbide |