Microchip Technology, Inc. Silicon Carbide MOSFET Modules MSCSM120AM042T6LIAG

Description
Features SiC Power MOSFET: Low RDS(on), High temperature performance M2.5 signals connectors Very Low stray inductance M4 and M5 power connectors Internal thermistor for temperature monitoring Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High-efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Low profile RoHS compliant Applications Uninterruptible power supplies Switched mode power supplies EV motor and traction drive Welding converters
Request a Quote Datasheet
Description
Features SiC Power MOSFET: Low RDS(on), High temperature performance M2.5 signals connectors Very Low stray inductance M4 and M5 power connectors Internal thermistor for temperature monitoring Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High-efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Low profile RoHS compliant Applications Uninterruptible power supplies Switched mode power supplies EV motor and traction drive Welding converters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM120AM042T6LIAG
Silicon Carbide MOSFET Modules MSCSM120AM042T6LIAG
Features SiC Power MOSFET: Low RDS(on), High temperature performance M2.5 signals connectors Very Low stray inductance M4 and M5 power connectors Internal thermistor for temperature monitoring Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High-efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Low profile RoHS compliant Applications Uninterruptible power supplies Switched mode power supplies EV motor and traction drive Welding converters

Features

  • SiC Power MOSFET: Low RDS(on), High temperature performance
  • M2.5 signals connectors
  • Very Low stray inductance
  • M4 and M5 power connectors
  • Internal thermistor for temperature monitoring
  • Aluminum Nitride (AlN) substrate for improved thermal performance

Benefits

  • High-efficiency converter
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Low profile
  • RoHS compliant

Applications

  • Uninterruptible power supplies
  • Switched mode power supplies
  • EV motor and traction drive
  • Welding converters
Supplier's Site Datasheet
FET, MOSFET Arrays - 150-MSCSM120AM042T6LIAG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
150-MSCSM120AM042T6LIAG-ND
FET, MOSFET Arrays 150-MSCSM120AM042T6LIAG-ND
MOSFET 2N-CH 1200V 495A

MOSFET 2N-CH 1200V 495A

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM120AM042T6LIAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM120AM042T6LIAG
SIC 2N-CH 1200V 495A

SIC 2N-CH 1200V 495A

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number MSCSM120AM042T6LIAG 150-MSCSM120AM042T6LIAG-ND MSCSM120AM042T6LIAG
Product Name Silicon Carbide MOSFET Modules FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SP6LI Module
Unlock Full Specs
to access all available technical data