The MSCGLQ40X120CTYZBNMG device is a three-phase bridge, brake, soft start, and solenoid power module.
Features
Silicon Carbide (SiC) schottky diode
IGBT4
Low stray inductance
Lead frames for power connections
Si3N4 substrate for improved thermal performance
AlSiC base plate for extended reliability and reduced weight
Internal thermistor for temperature monitoring
Extended storage temperature range
Benefits
Stable temperature behavior
Very Rugged
Solderable terminals for easy PCB mounting
Direct mounting to heatsink (isolated package)
Low junction to case thermal resistance
RoHS Compliant
Applications
Hybrid Power Device (HPD) for Electro-Mechanical Actuator (EMA) and Electro-Hydrostatic Actuator (EHA) systems
High reliability Power Core Module (PCM)
Modular power module for Power Drive Electronic (PDE)
The MSCGLQ40X120CTYZBNMG device is a three-phase bridge, brake, soft start, and solenoid power module.
Features
- Silicon Carbide (SiC) schottky diode
- IGBT4
- Low stray inductance
- Lead frames for power connections
- Si3N4 substrate for improved thermal performance
- AlSiC base plate for extended reliability and reduced weight
- Internal thermistor for temperature monitoring
- Extended storage temperature range
Benefits
- Stable temperature behavior
- Very Rugged
- Solderable terminals for easy PCB mounting
- Direct mounting to heatsink (isolated package)
- Low junction to case thermal resistance
- RoHS Compliant
Applications
- Hybrid Power Device (HPD) for Electro-Mechanical Actuator (EMA) and Electro-Hydrostatic Actuator (EHA) systems
- High reliability Power Core Module (PCM)
- Modular power module for Power Drive Electronic (PDE)