N-Channel 1700V 6A (Tc) 63W (Tc) Surface Mount TO-268
MOSFET SIC 1700 V 750 MOHM D2PAK Product overview: MSC750SMA170SA from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700 V, 750 MOHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1700 V, 750 MOHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MSC750SMA170SA can be used for catalog matching and distributor lookup.
The silicon carbide (SiC) power MOSFET product line from Microchip increases the performance over silicon MOSFET and silicon IGBT solutions while lowering the total cost of ownership for high-voltage applications. TheMSC750SMA170SA device is a 1700 V, 750 mOhm SiC MOSFET in a TO-263 7-lead package with a source sense.
Features
Benefits
Applications
Manufacturer: Microchip Technology
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 1700 V
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Power Dissipation (Max): 63W (Tc)
Operating Temperature: -55°C ~ 175°C (TJ)
MOSFET SIC 1700 V 750 MOHM TO-26
MOSFET SIC 1700 V 750 MOHM D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 150-MSC750SMA170SA-ND | 278-MSC750SMA170SA | MSC750SMA170SA | MSC750SMA170SA | MSC750SMA170SA | |
| Product Name | Single FETs, MOSFETs | 1700 V 750 MOHM MOSFET Transistor | Silicon Carbide MOSFETs | Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Transistor Technology / Material | Silicon Carbide | SiCFET (Silicon Carbide) | ||||
| Package Type | TO-263; TO-263-8, D2PAK (7 Leads + Tab) | Tube | D2PAK-7L | SOT3 | TO-263; TO-263-8, DPak (7 Leads + Tab) | TO-263; TO-263-8, DPak (7 Leads + Tab) |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 1700 volts | 1700 volts |