RF Mosfet N-Channel 28V 2A 150MHz 11.8dB 125W 211-11, Style 2
Designed primarily for wideband large-signal output and driver stages up to 200 MHz frequency range.
Manufacturer: MACOM Technology Solutions
Win Source Part Number: 1325608-MRF174
Category: Discrete Semiconductor Products>Transistors
Packaging: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 150MHz
Current - Test: 2 A
Gain: 11.8dB
Transistor Type: N-Channel
Voltage - Test: 28 V
Noise Figure: 3dB
Power - Output: 125W
Supplier Device Package: 211-11, Style 2
Case / Package: 211-11, Style 2
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 13A
HTSUS: 8541.29.0095
Other Part Number: 1465-1166
RoHS Status: ROHS3 Compliant
RF MOSFET 28V 211-11
| DigiKey | Richardson RFPD | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF MOSFET Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 1465-1166-ND | MRF174 | 1325608-MRF174 | MRF174 | MRF174 |
| Product Name | RF FETs, MOSFETs | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 211-11, Style 2 | Ceramic Flanged | SOT3; 211-11, Style 2 | 211-11, Style 2 | 211-11, Style 2 |
| Output Power | 125 watts | 125 watts | |||
| Power Gain | 9 dB | 11.8 dB | 11.8 dB | ||
| Operating Frequency | 2 to 200 MHz | 150 MHz | 150 MHz |