MACOM Bipolar RF Transistors MRF317

Description
RF Transistor NPN 35V 12A 100W Chassis Mount 316-01, STYLE 1
Request a Quote Datasheet
Description
RF Transistor NPN 35V 12A 100W Chassis Mount 316-01, STYLE 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 1465-1178-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
1465-1178-ND
Bipolar RF Transistors 1465-1178-ND
RF Transistor NPN 35V 12A 100W Chassis Mount 316-01, STYLE 1

RF Transistor NPN 35V 12A 100W Chassis Mount 316-01, STYLE 1

Buy Now Datasheet
RF Power Transistor - MRF317 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
MRF317
RF Power Transistor MRF317
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF317 - 789413-MRF317 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF317
789413-MRF317
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF317 789413-MRF317
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 789413-MRF317 Packaging: Tray Package: 316-01 Mounting: Chassis Mount Power - Max: 100W Gain: 10dB Transistor Type: NPN Family Name: MRF317 Categories: Discrete Semiconductor Products Manufacturer Package: 316-01, STYLE 1 Current - Collector (Ic) (Maximum): 12A Voltage - Collector Emitter Breakdown (Maximum): 35V DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10 @ 5A, 5V Alternative Parts (Cross-Reference): MS1202; SD1019; 2N5643; SD1013; Introduction Date: May 04, 2009 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 789413-MRF317
Packaging: Tray
Package: 316-01
Mounting: Chassis Mount
Power - Max: 100W
Gain: 10dB
Transistor Type: NPN
Family Name: MRF317
Categories: Discrete Semiconductor Products
Manufacturer Package: 316-01, STYLE 1
Current - Collector (Ic) (Maximum): 12A
Voltage - Collector Emitter Breakdown (Maximum): 35V
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10 @ 5A, 5V
Alternative Parts (Cross-Reference): MS1202; SD1019; 2N5643; SD1013;
Introduction Date: May 04, 2009
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MRF317 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MRF317
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MRF317
TRANS RF NPN 35V 12A 316-01

TRANS RF NPN 35V 12A 316-01

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1465-1178-ND MRF317 789413-MRF317 MRF317
Product Name Bipolar RF Transistors RF Power Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF317 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type 316-01 Ceramic Flanged SOT3
Power Gain 9 dB 10 dB
Output Power 100 watts 100 watts 100 watts
Unlock Full Specs
to access all available technical data