RF Mosfet 2 N-Channel (Dual) Common Source 50V 100mA 225MHz 17dB 200W 375-04, Style 2
Designed for broadband commercial and military applications using push pull circuits at frequencies to 500 MHz. The high power, high gain and broadband performance of these devices makes possible solid state transmitters for FM broadcast or TV channel fre
Manufacturer: MACOM Technology Solutions
Win Source Part Number: 1325006-MRF176GU
Category: Discrete Semiconductor Products>Transistors
Packaging: Tray
Standard Package: 10
Voltage - Rated: 125 V
Frequency: 225MHz
Current - Test: 100 mA
Gain: 17dB
Transistor Type: 2 N-Channel (Dual) Common Source
Voltage - Test: 50 V
Power - Output: 200W
Supplier Device Package: 375-04, Style 2
Case / Package: 375-04
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16A
HTSUS: 8541.29.0075
Other Part Number: 1465-1170
Base Product Number: MRF176
RoHS Status: ROHS3 Compliant
RF MOSFET 50V 375-04
FET RF 2CH 125V 225MHZ 375-04
| DigiKey | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF MOSFET Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 1465-1170-ND | MRF176GU | 1325006-MRF176GU | MRF176GU | MRF176GU |
| Product Name | RF FETs, MOSFETs | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Package Type | 375-04 | Ceramic Flanged | SOT3; 375-04 | 375-04, Style 2 | 375-04 |
| Output Power | 150 watts | 200 watts | |||
| Power Gain | 14 dB | 17 dB | 17 dB | ||
| Operating Frequency | 2 to 500 MHz | 225 MHz | 225 MHz |