N-Channel 700V 77A (Tc) 283W (Tc) Through Hole TO-247-3
Features
Benefits
Applications
MOSFET N-CH 700V TO247 Product overview: MSC035SMA070B from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MSC035SMA070B can be used for catalog matching and distributor lookup.
MOSFET N-CH 700V TO247
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | MSC035SMA070B-ND | MSC035SMA070B | 278-MSC035SMA070B | MSC035SMA070B |
| Product Name | Single FETs, MOSFETs | Silicon Carbide MOSFETs | 700V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| Transistor Technology / Material | Silicon Carbide | |||
| Package Type | TO-247; TO-247-3 | TO-247; TO-247-3L | Tube | TO-247; TO-247-3 |
| rDS(on) | 0.0350 ohms |