Innoscience Technology Co., Ltd. GaN Power Transistor INN650DA240A

Description
Please Note: These products are available for global purchase with the exception of Germany. We are unable to process or ship orders for these items to addresses within Germany. Currently not available for sale in the U.S. 650V GaN-on-Silicon Enhancement-mode Power Transistor in Dual Flat No-lead package (DFN) with 5 mm x 6 mm size Features Enhancement mode transistor-Normally off power switch Ultra high switching frequency No reverse-recovery charge Low gate charge, low output charge Qualified for industrial applications according to JEDEC Standards ESD safeguard RoHS, Pb-free, REACH-compliant Applications AC-DC converters DC-DC converters Totem pole PFC Fast battery charging High density power conversion High efficiency power conversion
Request a Quote
Description
Please Note: These products are available for global purchase with the exception of Germany. We are unable to process or ship orders for these items to addresses within Germany. Currently not available for sale in the U.S. 650V GaN-on-Silicon Enhancement-mode Power Transistor in Dual Flat No-lead package (DFN) with 5 mm x 6 mm size Features Enhancement mode transistor-Normally off power switch Ultra high switching frequency No reverse-recovery charge Low gate charge, low output charge Qualified for industrial applications according to JEDEC Standards ESD safeguard RoHS, Pb-free, REACH-compliant Applications AC-DC converters DC-DC converters Totem pole PFC Fast battery charging High density power conversion High efficiency power conversion
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GaN Power Transistor - INN650DA240A - Richardson RFPD
Downers Grove, IL, United States
GaN Power Transistor
INN650DA240A
GaN Power Transistor INN650DA240A
Please Note: These products are available for global purchase with the exception of Germany. We are unable to process or ship orders for these items to addresses within Germany. Currently not available for sale in the U.S. 650V GaN-on-Silicon Enhancement-mode Power Transistor in Dual Flat No-lead package (DFN) with 5 mm x 6 mm size Features Enhancement mode transistor-Normally off power switch Ultra high switching frequency No reverse-recovery charge Low gate charge, low output charge Qualified for industrial applications according to JEDEC Standards ESD safeguard RoHS, Pb-free, REACH-compliant Applications AC-DC converters DC-DC converters Totem pole PFC Fast battery charging High density power conversion High efficiency power conversion

Please Note: These products are available for global purchase with the exception of Germany. We are unable to process or ship orders for these items to addresses within Germany.

Currently not available for sale in the U.S.

650V GaN-on-Silicon Enhancement-mode Power Transistor in Dual Flat No-lead package (DFN) with 5 mm x 6 mm size

Features

  • Enhancement mode transistor-Normally off power switch
  • Ultra high switching frequency
  • No reverse-recovery charge
  • Low gate charge, low output charge
  • Qualified for industrial applications according to JEDEC Standards
  • ESD safeguard
  • RoHS, Pb-free, REACH-compliant

Applications

  • AC-DC converters
  • DC-DC converters
  • Totem pole PFC
  • Fast battery charging
  • High density power conversion
  • High efficiency power conversion
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Transistors
Product Number INN650DA240A
Product Name GaN Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

590A IGBT MODULE FOR ONE PHASE 400/480V - SK-H1-QOUT-D590 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810017SCLI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers