Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226161-DU2840S
Packaging: Bulk
Number of Pins: 4
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 200 °C
Continuous Drain Current (ID): 8 A
Gate to Source Voltage (Vgs): 20 V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF MOSFET 28V
| Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 1226161-DU2840S | DU2840S | DU2840S |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DU2840S | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 C (-67 F) | ||
| Package Type | SOT3 | Chassis Mount | |
| Packing Method | Bulk; Bulk | Bulk; Bulk |