RF TRANS NPN 55V 211-11 Product overview: MRF428 from MACOM Technology Solutions is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V. Search-friendly keywords include transistor, BJT, switching, amplification, 55V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MRF428 can be used for catalog matching and distributor lookup.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 928066-MRF428
Features: RF Transistor NPN 55V 20A - 150W Chassis Mount 211-11, Style 2
Package: Tray
Package: 211-11, Style 2
Mounting: Chassis Mount
Categories: Discrete Semiconductor Products
Case / Package: 211-11, Style 2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.29.0095
RF Transistor NPN 55V 20A 150W Chassis Mount 211-11, Style 2
RF TRANS NPN 55V 211-11
RF TRANS NPN 55V 211-11
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-MRF428 | 928066-MRF428 | 1465-1187-ND | MRF428 | MRF428 |
| Product Name | 55V Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - MRF428 | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | |
| Package Type | Tray | SOT3; 211-11, Style 2 | 211-11, Style 2 | 211-11, Style 2 | |
| Packing Method | Tray | Tray | |||
| IC(max) | 20000 milliamps | 20000 milliamps | |||
| VCEO | 55 volts | 55 volts | 55 volts |