RF MOSFET LDMOS 50V TO247-3 Product overview: MRF300AN from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF300AN can be used for catalog matching and distributor lookup.
Win Source Part Number: 1382953-MRF300AN
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 30 pcs
Technology: LDMOS
Frequency: 27MHz ~ 250MHz
Gain: 28dB
Voltage - Test: 50 V
Power - Output: 300W
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: NXP
Base Product Number: MRF300
Moisture Sensitivity Level (MSL): 1 (Unlimited)
RF Mosfet LDMOS 50V 27MHz ~ 250MHz 28dB 300W TO-247
RF MOSFET LDMOS 50V TO247-3
RF MOSFET LDMOS 50V TO247
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 285-MRF300AN | 1382953-MRF300AN | 568-13956-ND | MRF300AN | MRF300AN |
| Product Name | 50V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Polarity | N-Channel | ||||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 133 volts | ||||
| Transconductance | 0.0280 kS | ||||
| PD | 272 milliwatts |