Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 789396-MRF175LU
Packaging: Tray
Package: 333-04
Current Rating: 13A
Frequency: 400MHz
Current - Test: 100mA
Gain: 10dB
Transistor Type: N-Channel
Voltage - Test: 28V
Power - Output: 100W
Family Name: MRF175LU
Categories: Discrete Semiconductor Products
Manufacturer Package: 333-04, Style 2
Voltage Rating DC: 65V
Introduction Date: May 18, 2001
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Designed for broadband commercial and military applications using single ended circuits at frequencies to 400 MHz frequency range. The high power, high gain and broadband performance of each device makes possible solid state transmitters for FM broadcast
RF MOSFET 28V 333-04
| Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 789396-MRF175LU | MRF175LU | MRF175LU |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF175LU | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| Output Power | 100 watts | 100 watts | |
| Power Gain | 10 dB | 10 dB |