Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Transistor NPN 20V 250mA 4W Chassis Mount 332A-03, Style 1
TRANS NPN 4W 960MHZ-1215MHZ
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | MRF1004MB | 1465-1138-ND | MRF1004MB |
| Product Name | RF Power Transistor | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Ceramic Stud Mount | 332A-03 | |
| Power Gain | 10 dB | ||
| Output Power | 4 watts | 4 watts | |
| Operating Frequency | 960 to 1215 MHz |