Bipolar (BJT) Transistor PNP 60V 600mA 800mW Through Hole TO-39
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TRANS PNP 60V 0.6A TO39
TRANS PNP 60V 0.6A TO39
| DigiKey | Richardson RFPD | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1086-2332-ND | JAN2N2905A | JAN2N2905A | JAN2N2905A |
| Product Name | Single Bipolar Transistors | RF Small Signal Transistor Bipolar/HBT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | ||
| Package Type | TO-3; TO-39; TO-205AD, TO-39-3 Metal Can | TO-39; TO-205AD, TO-39-3 Metal Can | MIL-PRF-19500/290 | |
| Transistor Grade / Operating Range | Military | |||
| IC(max) | 600 milliamps | 600 milliamps |