Manufacturer: MACOM Technology Solutions
Win Source Part Number: 1325007-MRF151A
Category: Discrete Semiconductor Products>Transistors
Packaging: Tray
Standard Package: 20
Voltage - Rated: 125 V
Frequency: 30MHz ~ 175MHz
Current - Test: 250 mA
Gain: 13dB ~ 22dB
Transistor Type: N-Channel
Voltage - Test: 50 V
Power - Output: 150W
Supplier Device Package: P-244
Case / Package: P-244
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16A
HTSUS: 8541.29.0095
Other Part Number: 1465-1154
Base Product Number: MRF151
RoHS Status: ROHS3 Compliant
Designed for broadband commercial and military applications at frequencies to 175 MHz. The high power, high gain and broadband performance of this device makes possible solid state transmitters for FM broadcast or TV channel frequency bands.
RF Mosfet N-Channel 50V 250mA 30MHz ~ 175MHz 13dB ~ 22dB 150W P-244
RF MOSFET 50V P-244
| Win Source Electronics | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | RF MOSFET Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1325007-MRF151A | MRF151A | 1465-1154-ND | MRF151A | MRF151A |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF Power Transistor | RF FETs, MOSFETs | RF MOSFET Transistors | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||||
| Output Power | 150 watts | 150 watts | |||
| Power Gain | 13 to 22 dB | 18 dB |