Microchip Technology, Inc. Silicon Carbide MOSFET Modules MSCSM120AM08CT3AG

Description
Features SiC Power MOSFET High-speed switching Low RDS(on) Ultra low loss Silicon carbide (SiC) Schottky diode Zero reverse recovery Zero forward recovery Temperature-independ ent switching behavior Positive temperature coefficient on VF Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring Aluminum nitride (AlN) substrate for improved thermal performance Benefits High efficiency converter Outstanding performance at high-frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Inductor heating and welding Solar inverter EV motor and traction drive
Request a Quote Datasheet
Description
Features SiC Power MOSFET High-speed switching Low RDS(on) Ultra low loss Silicon carbide (SiC) Schottky diode Zero reverse recovery Zero forward recovery Temperature-independ ent switching behavior Positive temperature coefficient on VF Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring Aluminum nitride (AlN) substrate for improved thermal performance Benefits High efficiency converter Outstanding performance at high-frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Inductor heating and welding Solar inverter EV motor and traction drive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFET Modules - MSCSM120AM08CT3AG - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM120AM08CT3AG
Silicon Carbide MOSFET Modules MSCSM120AM08CT3AG
Features SiC Power MOSFET High-speed switching Low RDS(on) Ultra low loss Silicon carbide (SiC) Schottky diode Zero reverse recovery Zero forward recovery Temperature-independ ent switching behavior Positive temperature coefficient on VF Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring Aluminum nitride (AlN) substrate for improved thermal performance Benefits High efficiency converter Outstanding performance at high-frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Inductor heating and welding Solar inverter EV motor and traction drive

Features

  • SiC Power MOSFET
    • High-speed switching
    • Low RDS(on)
    • Ultra low loss
  • Silicon carbide (SiC) Schottky diode
    • Zero reverse recovery
    • Zero forward recovery
    • Temperature-independent switching behavior
    • Positive temperature coefficient on VF
  • Kelvin source for easy drive
  • Low stray inductance
  • Internal thermistor for temperature monitoring
  • Aluminum nitride (AlN) substrate for improved thermal performance

Benefits

  • High efficiency converter
  • Outstanding performance at high-frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Low profile
  • RoHS compliant

Applications

  • Inductor heating and welding
  • Solar inverter
  • EV motor and traction drive
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSCSM120AM08CT3AG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM120AM08CT3AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM120AM08CT3AG
SIC 2N-CH 1200V 337A SP3F

SIC 2N-CH 1200V 337A SP3F

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MSCSM120AM08CT3AG MSCSM120AM08CT3AG
Product Name Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SP3F
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
FET, MOSFET Arrays - AUIRF7303QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details