Manufacturer: MACOM Technology Solutions
Win Source Part Number: 1325012-MRF429
Category: Discrete Semiconductor Products>Transistors
Packaging: Tray
Standard Package: 20
Mounting: Chassis Mount
Power - Max: 150W
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 16A
Gain: 15dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 5A, 5V
Supplier Device Package: 211-11, Style 2
Case / Package: 211-11, Style 2
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: 1465-1188
RoHS Status: ROHS3 Compliant
RF Transistor NPN 50V 16A 150W Chassis Mount 211-11, Style 2
TRANS RF NPN 50V 16A 211-11
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1325012-MRF429 | 1465-1188-ND | MRF429 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | SOT3; 211-11, Style 2 | 211-11, Style 2 | |
| Packing Method | Tray; Tray | Tray |