Designed for power amplifier applications in industrial, commercial and amateur radio equipment to 175 MHz.
RF Mosfet N-Channel 50V 100mA 30MHz ~ 175MHz 15dB ~ 18dB 30W 211-07, Style 2
RF MOSFET 50V 211-07 Product overview: MRF148A from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF148A can be used for catalog matching and distributor lookup.
RF MOSFET 50V 211-07
RF MOSFET Transistors 5-175MHz 30Watts 50Volt Gain 18dB
FET RF 120V 175MHZ 211-07
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors |
| Product Number | MRF148A | 1465-1151-ND | 285-MRF148A | MRF148A | MRF148A | MRF148A |
| Product Name | RF Power Transistor | RF FETs, MOSFETs | 50V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF MOSFET Transistors | RF FETs, MOSFETs |
| Output Power | 30 watts | |||||
| Power Gain | 18 dB | 15 dB | ||||
| Operating Frequency | 2 to 175 MHz | 30 to 175 MHz | ||||
| Package Type | Ceramic Flanged | 211-07 | Tray | 211-07, Style 2 | 211-07 |