Microchip Technology, Inc. Silicon Carbide MOSFET Modules MSC40SM120JCU2

Description
Features SiC Power MOSFET: Low RDS(on), High temperature performance SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Low stray inductance Benefits Outstanding performance at high frequency operation High efficiency converter Direct mounting to heatsink (isolated package) Stable temperature behavior Low junction-to-case thermal resistance RoHS compliant Applications Power factor correction AC and DC motor control Switched mode power supplies Brake switch
Request a Quote Datasheet
Description
Features SiC Power MOSFET: Low RDS(on), High temperature performance SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Low stray inductance Benefits Outstanding performance at high frequency operation High efficiency converter Direct mounting to heatsink (isolated package) Stable temperature behavior Low junction-to-case thermal resistance RoHS compliant Applications Power factor correction AC and DC motor control Switched mode power supplies Brake switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFET Modules - MSC40SM120JCU2 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSC40SM120JCU2
Silicon Carbide MOSFET Modules MSC40SM120JCU2
Features SiC Power MOSFET: Low RDS(on), High temperature performance SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Low stray inductance Benefits Outstanding performance at high frequency operation High efficiency converter Direct mounting to heatsink (isolated package) Stable temperature behavior Low junction-to-case thermal resistance RoHS compliant Applications Power factor correction AC and DC motor control Switched mode power supplies Brake switch

Features

  • SiC Power MOSFET: Low RDS(on), High temperature performance
  • SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF
  • Low stray inductance

Benefits

  • Outstanding performance at high frequency operation
  • High efficiency converter
  • Direct mounting to heatsink (isolated package)
  • Stable temperature behavior
  • Low junction-to-case thermal resistance
  • RoHS compliant

Applications

  • Power factor correction
  • AC and DC motor control
  • Switched mode power supplies
  • Brake switch
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSC40SM120JCU2 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSC40SM120JCU2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSC40SM120JCU2
SICFET N-CH 1.2KV 55A SOT227

SICFET N-CH 1.2KV 55A SOT227

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MSC40SM120JCU2 MSC40SM120JCU2
Product Name Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-227 SOT-227-4, miniBLOC
Unlock Full Specs
to access all available technical data

Similar Products

40V 100A DPAK MOSFET Transistor - 278-AUIRFR8401 - ERSAELECTRONICS PTE. LTD.
Specs
PD 79000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers