Guerrilla RF RF Power Transistor GRF5923

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GRF5923 is a dual 30 Watt GaN-on-SiC HEMT power transistor designed for broadband operation from near DC to 6 GHz in applications such as 4G/5G drivers, radar, and military communications. It is housed in a 4 x 4 mm QFN-24 surface mount package and operates with a drain voltage of 50 V, delivering 30 W saturated output power per side at 50% pulsed drain efficiency. The device supports a pulsed large signal gain of 14 dB and is rated for an operating package base temperature range of -40 to 150 °C with a maximum junction temperature of 220 °C. The package is RoHS compliant and meets MSL 1 moisture sensitivity requirements.

Datasheet Summary
Powered by GS/AI

The GRF5923 is a dual 30 Watt GaN-on-SiC HEMT power transistor designed for broadband operation from near DC to 6 GHz in applications such as 4G/5G drivers, radar, and military communications. It is housed in a 4 x 4 mm QFN-24 surface mount package and operates with a drain voltage of 50 V, delivering 30 W saturated output power per side at 50% pulsed drain efficiency. The device supports a pulsed large signal gain of 14 dB and is rated for an operating package base temperature range of -40 to 150 °C with a maximum junction temperature of 220 °C. The package is RoHS compliant and meets MSL 1 moisture sensitivity requirements.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - GRF5923 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
GRF5923
RF Power Transistor GRF5923
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number GRF5923
Product Name RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFR3607-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
7 suppliers