Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1029272-JANTX2N2484
Category: Discrete Semiconductor Products>Transistors
Series: Military, MIL-PRF-19500/376
Package: Bulk
Standard Package: 1
Power - Max: 360 mW
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 50 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 300mV @ 100µA, 1mA
Current - Collector Cutoff (Max): 2nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 225 @ 10mA, 5V
Mounting Type: Through Hole
Package / Case: TO-206AA, TO-18-3 Metal Can
Supplier Device Package: TO-18
Temperature Range - Operating: -65°C ~ 200°C (TJ)
Alternative Parts (Cross-Reference): 2N2484; JANTXV2N2484; JAN2N2369A;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Microchip Technology
Other Names: 1086-1075,1086-1075-
Base Product Number: 2N2484
RoHS Status: RoHS non-compliant
Bipolar (BJT) Transistor NPN 60V 50mA 360mW Through Hole TO-18
TRANS NPN 60V 0.05A TO18
| Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | JANTX2N2484 | 1029272-JANTX2N2484 | 1086-1075-ND | JANTX2N2484 |
| Product Name | RF Small Signal Transistor Bipolar/HBT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | SOT3 | TO-206AA, TO-18-3 Metal Can | MIL-PRF-19500/376 | |
| IC(max) | 50 milliamps | 50 milliamps | ||
| Power Gain | 225 dB | |||
| Output Power | 0.3600 watts |