Bonitron, Inc. Overvoltage Braking Transistor M3452-U800CK9

Description
Heavy Duty Braking Transistor Modules. Overvoltage Solutions for AC Drives. Braking Transistor and Braking Resistor modules are used with AC drives to eliminate overvoltage faults. The use of these modules permits controlled braking of the AC drive and dramatically shortens the time required for motor stopping as opposed to coasting. Bonitron M3452 Heavy Duty Braking transistors are used in applications that have continuous or high duty cycle requirements. The modules are used with drives that have inadequate or no internal braking transistor. They work with any AC drive system with DC bus field terminals. The Bonitron M3452 Braking Transistor modules monitor the drive DC bus levels and control an IGBT power switch which is connected to a resistive load for dissipating the regenerated energy. Standard modules are available rated up to 1200 Amps DC and Braking Duty Cycles up to 100%.
Request a Quote Datasheet
Description
Heavy Duty Braking Transistor Modules. Overvoltage Solutions for AC Drives. Braking Transistor and Braking Resistor modules are used with AC drives to eliminate overvoltage faults. The use of these modules permits controlled braking of the AC drive and dramatically shortens the time required for motor stopping as opposed to coasting. Bonitron M3452 Heavy Duty Braking transistors are used in applications that have continuous or high duty cycle requirements. The modules are used with drives that have inadequate or no internal braking transistor. They work with any AC drive system with DC bus field terminals. The Bonitron M3452 Braking Transistor modules monitor the drive DC bus levels and control an IGBT power switch which is connected to a resistive load for dissipating the regenerated energy. Standard modules are available rated up to 1200 Amps DC and Braking Duty Cycles up to 100%.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Braking Transistor - M3452-U800CK9 - Richardson RFPD
Downers Grove, IL, United States
Overvoltage Braking Transistor
M3452-U800CK9
Overvoltage Braking Transistor M3452-U800CK9
Heavy Duty Braking Transistor Modules. Overvoltage Solutions for AC Drives. Braking Transistor and Braking Resistor modules are used with AC drives to eliminate overvoltage faults. The use of these modules permits controlled braking of the AC drive and dramatically shortens the time required for motor stopping as opposed to coasting. Bonitron M3452 Heavy Duty Braking transistors are used in applications that have continuous or high duty cycle requirements. The modules are used with drives that have inadequate or no internal braking transistor. They work with any AC drive system with DC bus field terminals. The Bonitron M3452 Braking Transistor modules monitor the drive DC bus levels and control an IGBT power switch which is connected to a resistive load for dissipating the regenerated energy. Standard modules are available rated up to 1200 Amps DC and Braking Duty Cycles up to 100%.

Heavy Duty Braking Transistor Modules. Overvoltage Solutions for AC Drives. Braking Transistor and Braking Resistor modules are used with AC drives to eliminate overvoltage faults. The use of these modules permits controlled braking of the AC drive and dramatically shortens the time required for motor stopping as opposed to coasting. Bonitron M3452 Heavy Duty Braking transistors are used in applications that have continuous or high duty cycle requirements. The modules are used with drives that have inadequate or no internal braking transistor. They work with any AC drive system with DC bus field terminals. The Bonitron M3452 Braking Transistor modules monitor the drive DC bus levels and control an IGBT power switch which is connected to a resistive load for dissipating the regenerated energy. Standard modules are available rated up to 1200 Amps DC and Braking Duty Cycles up to 100%.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Transistors
Product Number M3452-U800CK9
Product Name Overvoltage Braking Transistor
Transistor Type Overvoltage Braking Transistor
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT323; Sot-323 (sc-70)
View Details
50 V, 500 mA NPN general-purpose transistor - 2PD602AQL-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers
RF FETs, MOSFETs - 2312-TGF2965-SMTR13TR-ND - DigiKey
Specs
Package Type 16-VFQFN Exposed Pad
View Details