MACOM RF FETs, MOSFETs MRF177

Description
RF Mosfet 2 N-Channel (Dual) Common Source 28V 200mA 400MHz 12dB 100W 744A-01, Style 2
Request a Quote Datasheet
Description
RF Mosfet 2 N-Channel (Dual) Common Source 28V 200mA 400MHz 12dB 100W 744A-01, Style 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 1465-1172-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1465-1172-ND
RF FETs, MOSFETs 1465-1172-ND
RF Mosfet 2 N-Channel (Dual) Common Source 28V 200mA 400MHz 12dB 100W 744A-01, Style 2

RF Mosfet 2 N-Channel (Dual) Common Source 28V 200mA 400MHz 12dB 100W 744A-01, Style 2

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF177 - 928058-MRF177 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF177
928058-MRF177
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF177 928058-MRF177
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 928058-MRF177 Features: RF Mosfet 2 N-Channel (Dual) Common Source 28 V 200 mA 400MHz 12dB 100W 744A-01, Style 2 Package: Tray Package: 744A-01 Categories: Discrete Semiconductor Products Case / Package: 744A-01, Style 2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.29.0095

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 928058-MRF177
Features: RF Mosfet 2 N-Channel (Dual) Common Source 28 V 200 mA 400MHz 12dB 100W 744A-01, Style 2
Package: Tray
Package: 744A-01
Categories: Discrete Semiconductor Products
Case / Package: 744A-01, Style 2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
RF Power Transistor - MRF177 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
MRF177
RF Power Transistor MRF177
Designed for broadband commercial and military applications up to 400 MHz frequency range. Primarily used as a driver or output amplifier in push-pull configurations. Can be used in manual gain control, ALC and modulation circuit

Designed for broadband commercial and military applications up to 400 MHz frequency range. Primarily used as a driver or output amplifier in push-pull configurations. Can be used in manual gain control, ALC and modulation circuit

Supplier's Site Datasheet
Singapore, Singapore
28V 744A MOSFET Transistor
285-MRF177
28V 744A MOSFET Transistor 285-MRF177
RF MOSFET 28V 744A-01 Product overview: MRF177 from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 744A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, 744A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF177 can be used for catalog matching and distributor lookup.

RF MOSFET 28V 744A-01 Product overview: MRF177 from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 744A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, 744A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF177 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MRF177 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MRF177
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MRF177
RF MOSFET 28V 744A-01

RF MOSFET 28V 744A-01

Supplier's Site
RF FETs, MOSFETs - MRF177 - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
MRF177
RF FETs, MOSFETs MRF177
FET RF 2CH 65V 400MHZ 744A-01

FET RF 2CH 65V 400MHZ 744A-01

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RF MOSFET Transistors
MRF177
RF MOSFET Transistors MRF177
RF MOSFET Transistors 5-400MHz 100Watts 28Volt Gain 12dB

RF MOSFET Transistors 5-400MHz 100Watts 28Volt Gain 12dB

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Transistors RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1465-1172-ND 928058-MRF177 MRF177 285-MRF177 MRF177 MRF177 MRF177
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF177 RF Power Transistor 28V 744A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF FETs, MOSFETs RF MOSFET Transistors
Package Type 744A-01 SOT3; 744A-01, Style 2 Ceramic Flanged Tray 2 N-Channel (Dual) Common Source 744A-01
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) Common Source
Output Power 100 watts
Power Gain 12 dB 12 dB
Unlock Full Specs
to access all available technical data