Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Bipolar (BJT) Transistor PNP 60V 600mA 500mW Surface Mount UA
Win Source Part Number: 1378726-JANTX2N2907A
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -65°C ~ 200°C (TJ)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Military, MIL-PRF-19500/291
Package: Bulk
Product Status: Active
Package / Case: 4-SMD, No Lead
Supplier Device Package: UA
Base Product Number: 2N2907
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 600 mA
Voltage - Collector Emitter Breakdown (Max): 60 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max): 50nA
Power - Max: 500 mW
TRANS PNP 60V 0.6A UA
| Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Bipolar Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | JANTX2N2907AUA | 1086-2689-ND | 1378726-JANTX2N2907AUA | JANTX2N2907AUA |
| Product Name | Power BJT Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||
| Package Type | 4-SMD, No Lead | SOT3 | UA | |
| Transistor Grade / Operating Range | Military |