MACOM RF FETs, MOSFETs MRF157

Description
RF Mosfet N-Channel 50V 800mA 80MHz 21dB 600W 368-03, Style 2
Request a Quote Datasheet
Description
RF Mosfet N-Channel 50V 800mA 80MHz 21dB 600W 368-03, Style 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 1465-1157-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1465-1157-ND
RF FETs, MOSFETs 1465-1157-ND
RF Mosfet N-Channel 50V 800mA 80MHz 21dB 600W 368-03, Style 2

RF Mosfet N-Channel 50V 800mA 80MHz 21dB 600W 368-03, Style 2

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF157 - 885910-MRF157 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF157
885910-MRF157
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF157 885910-MRF157
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 885910-MRF157 Features: RF Mosfet N-Channel 50 V 800 mA 80MHz 21dB 600W 368-03, Style 2 Package: Tray Package: 368-03 Categories: Discrete Semiconductor Products Case / Package: 368-03, Style 2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.29.0095

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 885910-MRF157
Features: RF Mosfet N-Channel 50 V 800 mA 80MHz 21dB 600W 368-03, Style 2
Package: Tray
Package: 368-03
Categories: Discrete Semiconductor Products
Case / Package: 368-03, Style 2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
RF FETs, MOSFETs - MRF157 - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
MRF157
RF FETs, MOSFETs MRF157
FET RF 125V 80MHZ 368-03 1=1PC

FET RF 125V 80MHZ 368-03 1=1PC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MRF157 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MRF157
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MRF157
RF MOSFET 50V 368-03 1=1PC

RF MOSFET 50V 368-03 1=1PC

Supplier's Site
Sheung Wan, Hong Kong
RF MOSFET Transistors
MRF157
RF MOSFET Transistors MRF157
RF MOSFET Transistors 5-80MHz 600Watts 50Volt Gain 21dB

RF MOSFET Transistors 5-80MHz 600Watts 50Volt Gain 21dB

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors RF MOSFET Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1465-1157-ND 885910-MRF157 MRF157 MRF157 MRF157
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF157 RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF MOSFET Transistors
Package Type 368-03 SOT3; 368-03, Style 2 368-03 368-03, Style 2
Polarity N-Channel N-Channel; N-Channel
Transistor Technology / Material MOSFET
Unlock Full Specs
to access all available technical data