Microchip Technology, Inc. MOSFETs MSC035SMA170B

Description
MOSFET SIC 1700 V 35 mOhm TO-247
Request a Quote Datasheet
Description
MOSFET SIC 1700 V 35 mOhm TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2419261P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2419261P
MOSFETs 2419261P
MOSFET SIC 1700 V 35 mOhm TO-247

MOSFET SIC 1700 V 35 mOhm TO-247

Supplier's Site
MOSFETs - 2419259 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2419259
MOSFETs 2419259
MOSFET SIC 1700 V 35 mOhm TO-247

MOSFET SIC 1700 V 35 mOhm TO-247

Supplier's Site
MOSFETs - 2419261 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2419261
MOSFETs 2419261
MOSFET SIC 1700 V 35 mOhm TO-247

MOSFET SIC 1700 V 35 mOhm TO-247

Supplier's Site
Downers Grove, IL, United States
Silicon Carbide MOSFETs
MSC035SMA170B
Silicon Carbide MOSFETs MSC035SMA170B
Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = +175C Fast and reliable body diode Superior avalanche ruggedness RoHS Compliant Benefits High efficiency to enable lighter, more compact system Simple to drive and easy to parallel Improved thermal capabilities and lower switching losses Eliminates the need of external freewheeling diode Lower system cost of ownership Applications PV inverter, converter and industrial motor drives Smart grid transmission and distribution Induction heating, and welding H/EV powertrain and EV charger Power supply and distribution

Features

  • Low capacitances and low gate charge
  • Fast switching speed due to low internal gate resistance (ESR)
  • Stable operation at high junction temperature, TJ(max) = +175C
  • Fast and reliable body diode
  • Superior avalanche ruggedness
  • RoHS Compliant

Benefits

  • High efficiency to enable lighter, more compact system
  • Simple to drive and easy to parallel
  • Improved thermal capabilities and lower switching losses
  • Eliminates the need of external freewheeling diode
  • Lower system cost of ownership

Applications

  • PV inverter, converter and industrial motor drives
  • Smart grid transmission and distribution
  • Induction heating, and welding
  • H/EV powertrain and EV charger
  • Power supply and distribution
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSC035SMA170B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSC035SMA170B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSC035SMA170B
MOSFET SIC 1700 V 45 MOHM TO-247

MOSFET SIC 1700 V 45 MOHM TO-247

Supplier's Site
Mosfet, N-Ch, 1.7Kv, 68A, To-247 Rohs Compliant Microchip - 29AK2554 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.7Kv, 68A, To-247 Rohs Compliant Microchip
29AK2554
Mosfet, N-Ch, 1.7Kv, 68A, To-247 Rohs Compliant Microchip 29AK2554
MOSFET, N-CH, 1.7KV, 68A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 1.7KV, 68A, TO-247 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2419261P MSC035SMA170B MSC035SMA170B 29AK2554
Product Name MOSFETs Silicon Carbide MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 1.7Kv, 68A, To-247 Rohs Compliant Microchip
Package Type TO-247; TO-247 TO-247; TO-247-3L TO-247; TO-247-3 TO-3; TO-247
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers