Microchip Technology, Inc. Single FETs, MOSFETs MSC080SMA120J

Description
N-Channel 1200V 37A (Tc) Chassis Mount SOT-227 (ISOTOP®)
Request a Quote Datasheet
Description
N-Channel 1200V 37A (Tc) Chassis Mount SOT-227 (ISOTOP®)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 691-MSC080SMA120J-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
691-MSC080SMA120J-ND
Single FETs, MOSFETs 691-MSC080SMA120J-ND
N-Channel 1200V 37A (Tc) Chassis Mount SOT-227 (ISOTOP®)

N-Channel 1200V 37A (Tc) Chassis Mount SOT-227 (ISOTOP®)

Buy Now Datasheet
Silicon Carbide MOSFETs - MSC080SMA120J - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
MSC080SMA120J
Silicon Carbide MOSFETs MSC080SMA120J
The silicon carbide (SiC) power MOSFET product line from Microsemi increases the performance over silicon MOSFET and silicon IGBT solutions while lowering the total cost of ownership for high-voltage applications. The MSC080SMA120J device is a 1200 V, 80 mOhm SiC MOSFET in an SOT-227 package. Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = 175 C Fast and reliable body diode Superior avalanche ruggedness RoHS compliant Isolated voltage to 2500 V Benefits High efficiency to enable lighter, more compact system Simple to drive and easy to parallel Improved thermal capabilities and lower switching losses Eliminates the need for external freewheeling diode Lower system cost of ownership Applications PV inverter, converter, and industrial motor drives Smart grid transmission and distribution Induction heating and welding H/EV powertrain and EV charger Power supply and distribution

The silicon carbide (SiC) power MOSFET product line from Microsemi increases the performance over silicon MOSFET and silicon IGBT solutions while lowering the total cost of ownership for high-voltage applications. The MSC080SMA120J device is a 1200 V, 80 mOhm SiC MOSFET in an SOT-227 package.

Features

  • Low capacitances and low gate charge
  • Fast switching speed due to low internal gate resistance (ESR)
  • Stable operation at high junction temperature, TJ(max) = 175 C
  • Fast and reliable body diode
  • Superior avalanche ruggedness
  • RoHS compliant
  • Isolated voltage to 2500 V

Benefits

  • High efficiency to enable lighter, more compact system
  • Simple to drive and easy to parallel
  • Improved thermal capabilities and lower switching losses
  • Eliminates the need for external freewheeling diode
  • Lower system cost of ownership

Applications

  • PV inverter, converter, and industrial motor drives
  • Smart grid transmission and distribution
  • Induction heating and welding
  • H/EV powertrain and EV charger
  • Power supply and distribution
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSC080SMA120J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSC080SMA120J
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSC080SMA120J
SICFET N-CH 1.2KV 35A SOT227

SICFET N-CH 1.2KV 35A SOT227

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 691-MSC080SMA120J-ND MSC080SMA120J MSC080SMA120J
Product Name Single FETs, MOSFETs Silicon Carbide MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details