MACOM 28V MOSFET Transistor MRF134

Description
RF MOSFET 28V 211-07 Product overview: MRF134 from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF134 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF MOSFET 28V 211-07 Product overview: MRF134 from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF134 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
28V MOSFET Transistor
285-MRF134
28V MOSFET Transistor 285-MRF134
RF MOSFET 28V 211-07 Product overview: MRF134 from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF134 can be used for catalog matching and distributor lookup.

RF MOSFET 28V 211-07 Product overview: MRF134 from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF134 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF134 - 928055-MRF134 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF134
928055-MRF134
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF134 928055-MRF134
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 928055-MRF134 Features: RF Mosfet N-Channel 28 V 50 mA 400MHz 10.6dB ~ 14dB 5W 211-07, Style 2 Package: Tray Package: 211-07 Categories: Discrete Semiconductor Products Case / Package: 211-07, Style 2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.29.0095

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 928055-MRF134
Features: RF Mosfet N-Channel 28 V 50 mA 400MHz 10.6dB ~ 14dB 5W 211-07, Style 2
Package: Tray
Package: 211-07
Categories: Discrete Semiconductor Products
Case / Package: 211-07, Style 2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
RF FETs, MOSFETs - 1465-1145-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1465-1145-ND
RF FETs, MOSFETs 1465-1145-ND
RF Mosfet N-Channel 28V 50mA 400MHz 10.6dB ~ 14dB 5W 211-07, Style 2

RF Mosfet N-Channel 28V 50mA 400MHz 10.6dB ~ 14dB 5W 211-07, Style 2

Buy Now Datasheet
Sheung Wan, Hong Kong
RF MOSFET Transistors
MRF134
RF MOSFET Transistors MRF134
RF MOSFET Transistors 5-400MHz 5 Watts 28Volt Gain 11dB

RF MOSFET Transistors 5-400MHz 5 Watts 28Volt Gain 11dB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MRF134 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MRF134
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MRF134
RF MOSFET 28V 211-07

RF MOSFET 28V 211-07

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 285-MRF134 928055-MRF134 1465-1145-ND MRF134 MRF134
Product Name 28V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF134 RF FETs, MOSFETs RF MOSFET Transistors Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data