MACOM RF FETs, MOSFETs MRF160

Description
RF Mosfet N-Channel 28V 50mA 30MHz ~ 500MHz 18dB 4W 249-06, Style 3
Request a Quote Datasheet
Description
RF Mosfet N-Channel 28V 50mA 30MHz ~ 500MHz 18dB 4W 249-06, Style 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 1465-1159-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1465-1159-ND
RF FETs, MOSFETs 1465-1159-ND
RF Mosfet N-Channel 28V 50mA 30MHz ~ 500MHz 18dB 4W 249-06, Style 3

RF Mosfet N-Channel 28V 50mA 30MHz ~ 500MHz 18dB 4W 249-06, Style 3

Buy Now Datasheet
RF Power Transistor - MRF160 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
MRF160
RF Power Transistor MRF160
Designed primarily for wideband large-signal output and driver from 30-500 MHz.

Designed primarily for wideband large-signal output and driver from 30-500 MHz.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF160 - 885911-MRF160 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF160
885911-MRF160
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF160 885911-MRF160
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 885911-MRF160 Features: RF Mosfet N-Channel 28 V 50 mA 30MHz ~ 500MHz 18dB 4W 249-06, Style 3 Package: Tray Package: 249-06 Categories: Discrete Semiconductor Products Case / Package: 249-06, Style 3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.29.0095

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 885911-MRF160
Features: RF Mosfet N-Channel 28 V 50 mA 30MHz ~ 500MHz 18dB 4W 249-06, Style 3
Package: Tray
Package: 249-06
Categories: Discrete Semiconductor Products
Case / Package: 249-06, Style 3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MRF160 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MRF160
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MRF160
RF MOSFET 28V 249-06

RF MOSFET 28V 249-06

Supplier's Site
Sheung Wan, Hong Kong
RF MOSFET Transistors
MRF160
RF MOSFET Transistors MRF160
RF MOSFET Transistors 5-500MHz 4Watts 28Volt Gain 16dB

RF MOSFET Transistors 5-500MHz 4Watts 28Volt Gain 16dB

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF MOSFET Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1465-1159-ND MRF160 885911-MRF160 MRF160 MRF160
Product Name RF FETs, MOSFETs RF Power Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF160 Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF MOSFET Transistors
Package Type 249-06 Ceramic Flanged SOT3; 249-06, Style 3 249-06, Style 3
Output Power 4 watts
Power Gain 16 dB
Unlock Full Specs
to access all available technical data