Wolfspeed Silicon Carbide MOSFETs E3M0045065K

Description
Features 3rd generation SiC MOSFET technology Optimized package with separate driver source pin 8mm of creepage distance between drain and source High blocking voltage with low On-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Automotive Qualified (AEC-Q101) and PPAP Capable Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduced cooling requirements Increased power density Increased system switching frequency Applications Motor Control EV battery chargers High voltage DC/DC converters
Request a Quote Datasheet
Description
Features 3rd generation SiC MOSFET technology Optimized package with separate driver source pin 8mm of creepage distance between drain and source High blocking voltage with low On-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Automotive Qualified (AEC-Q101) and PPAP Capable Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduced cooling requirements Increased power density Increased system switching frequency Applications Motor Control EV battery chargers High voltage DC/DC converters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFETs - E3M0045065K - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
E3M0045065K
Silicon Carbide MOSFETs E3M0045065K
Features 3rd generation SiC MOSFET technology Optimized package with separate driver source pin 8mm of creepage distance between drain and source High blocking voltage with low On-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Automotive Qualified (AEC-Q101) and PPAP Capable Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduced cooling requirements Increased power density Increased system switching frequency Applications Motor Control EV battery chargers High voltage DC/DC converters

Features

  • 3rd generation SiC MOSFET technology
  • Optimized package with separate driver source pin
  • 8mm of creepage distance between drain and source
  • High blocking voltage with low On-resistance
  • High speed switching with low capacitances
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Halogen free, RoHS compliant
  • Automotive Qualified (AEC-Q101) and PPAP Capable

Benefits

  • Reduce switching losses and minimize gate ringing
  • Higher system efficiency
  • Reduced cooling requirements
  • Increased power density
  • Increased system switching frequency

Applications

  • Motor Control
  • EV battery chargers
  • High voltage DC/DC converters
Supplier's Site Datasheet
Single FETs, MOSFETs - 1697-E3M0045065K-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-E3M0045065K-ND
Single FETs, MOSFETs 1697-E3M0045065K-ND
SIC, MOSFET, 45M, 650V, TO-247-4

SIC, MOSFET, 45M, 650V, TO-247-4

Buy Now Datasheet
Single FETs, MOSFETs - E3M0045065K - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
E3M0045065K
Single FETs, MOSFETs E3M0045065K
SIC, MOSFET, 45M, 650V, TO-247-4

SIC, MOSFET, 45M, 650V, TO-247-4

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - E3M0045065K - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
E3M0045065K
Discrete Semiconductor Products - Transistors - FETs, MOSFETs E3M0045065K
SIC, MOSFET, 45M, 650V, TO-247-4

SIC, MOSFET, 45M, 650V, TO-247-4

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number E3M0045065K 1697-E3M0045065K-ND E3M0045065K E3M0045065K
Product Name Silicon Carbide MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
rDS(on) 0.0450 ohms
Package Type TO-247; TO-247-4 TO-247; TO-247-4 TO-247; TO-247-4 TO-247; TO-247-4
Polarity N-Channel N-Channel; N-Channel
Transistor Technology / Material Silicon Carbide SiC (Silicon Carbide Junction Transistor)
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details