The HAS310M17BM3 is a silicon carbide half-bridge power module with a 1700 V drain-source voltage rating and a continuous drain current of 307 A at 90 °C case temperature. It features a 62 mm industry-standard footprint, a copper baseplate, and an aluminum nitride insulator. The module exhibits low switching and conduction losses, with a typical on-state resistance of 3.8 mΩ at 18 V gate-source voltage and 25 °C junction temperature. Switching energy totals 4.0 mJ turn-on and 7.4 mJ turn-off at 150 °C. The diode reverse recovery charge is 4.5 μC, with zero reverse recovery current. Thermal resistance from junction to case measures 0.092 °C/W for the MOSFET and 0.086 °C/W for the diode. The device operates with a virtual junction temperature range of -40 °C to 175 °C, is UL 1557 certified, and complies with EN45545-2 R22/23 HL3 K1 and RoHS standards.
MOSFET 2N-CH 1700V 399A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1697-HAS310M17BM3-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | Module |