Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Bipolar (BJT) Transistor NPN 250V 1A 800mW Through Hole TO-39
TRANS NPN 250V 1A TO39
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | JANTX2N3440 | 1086-2697-ND | JANTX2N3440 |
| Product Name | RF Small Signal Transistor Bipolar/HBT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | ||
| Package Type | TO-3; TO-39; TO-205AD, TO-39-3 Metal Can | MIL-PRF-19500/368 | |
| Transistor Grade / Operating Range | Military |