Microchip Technology, Inc. Silicon Carbide MOSFET Modules MSC100SM70JCU3

Description
Features SiC Power MOSFET: Low RDS(on), High speed switching, Ultra low loss SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Low stray inductance Benefits Outstanding performance at high frequency operation High efficiency converter Direct mounting to heatsink (isolated package) Stable temperature behavior Low junction-to-case thermal resistance RoHS compliant Applications AC and DC motor control Switched mode power supplies
Request a Quote Datasheet
Description
Features SiC Power MOSFET: Low RDS(on), High speed switching, Ultra low loss SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Low stray inductance Benefits Outstanding performance at high frequency operation High efficiency converter Direct mounting to heatsink (isolated package) Stable temperature behavior Low junction-to-case thermal resistance RoHS compliant Applications AC and DC motor control Switched mode power supplies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFET Modules - MSC100SM70JCU3 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSC100SM70JCU3
Silicon Carbide MOSFET Modules MSC100SM70JCU3
Features SiC Power MOSFET: Low RDS(on), High speed switching, Ultra low loss SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Low stray inductance Benefits Outstanding performance at high frequency operation High efficiency converter Direct mounting to heatsink (isolated package) Stable temperature behavior Low junction-to-case thermal resistance RoHS compliant Applications AC and DC motor control Switched mode power supplies

Features

  • SiC Power MOSFET: Low RDS(on), High speed switching, Ultra low loss
  • SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF
  • Low stray inductance

Benefits

  • Outstanding performance at high frequency operation
  • High efficiency converter
  • Direct mounting to heatsink (isolated package)
  • Stable temperature behavior
  • Low junction-to-case thermal resistance
  • RoHS compliant

Applications

  • AC and DC motor control
  • Switched mode power supplies
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSC100SM70JCU3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSC100SM70JCU3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSC100SM70JCU3
SICFET N-CH 700V 124A SOT227

SICFET N-CH 700V 124A SOT227

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MSC100SM70JCU3 MSC100SM70JCU3
Product Name Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-227 SOT-227-4, miniBLOC
Unlock Full Specs
to access all available technical data

Similar Products

40V 42A DPAK MOSFET Transistor - 278-AUIRFR4104TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 140 milliwatts
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details