The silicon carbide (SiC) power MOSFET product line from Microsemi increases the performance over silicon MOSFET and silicon IGBT solutions while lowering the total cost of ownership for high-voltage applications. The MSC080SMA120B4 device is a 1200 V, 80 mOhm SiC MOSFET in a TO-247 4-lead package with a source sense.
Features
Benefits
Applications
SICFET N-CH 1200V 37A TO247-4 Product overview: MSC080SMA120B4 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MSC080SMA120B4 can be used for catalog matching and distributor lookup.
N-Channel 1200V 37A (Tc) 200W (Tc) Through Hole TO-247-4
MOSFET, N-CH, 1.2KV, 37A, TO-247 ROHS COMPLIANT: YES
SICFET N-CH 1200V 37A TO247-4
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | MSC080SMA120B4 | 278-MSC080SMA120B4 | 150-MSC080SMA120B4-ND | 29AK2561 | MSC080SMA120B4 |
| Product Name | Silicon Carbide MOSFETs | 1200V 37A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 1.2Kv, 37A, To-247 Rohs Compliant Microchip | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| rDS(on) | 0.0800 ohms | ||||
| Package Type | TO-247; TO-247-4L | Tube | TO-247; TO-247-4 | TO-3; TO-247 | TO-247; TO-247-4 |
| Polarity | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement |