Microchip Technology, Inc. Silicon Carbide MOSFETs MSC360SMA120B

Description
Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = +175C Fast and reliable body diode Superior avalanche ruggedness RoHS Compliant Benefits High efficiency to enable lighter, more compact system Simple to drive and easy to parallel Improved thermal capabilities and lower switching losses Eliminates the need of external freewheeling diode Lower system cost of ownership Applications PV inverter, converter and industrial motor drives Smart grid transmission and distribution Induction heating, and welding H/EV powertrain and EV charger Power supply and distribution
Request a Quote Datasheet
Description
Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = +175C Fast and reliable body diode Superior avalanche ruggedness RoHS Compliant Benefits High efficiency to enable lighter, more compact system Simple to drive and easy to parallel Improved thermal capabilities and lower switching losses Eliminates the need of external freewheeling diode Lower system cost of ownership Applications PV inverter, converter and industrial motor drives Smart grid transmission and distribution Induction heating, and welding H/EV powertrain and EV charger Power supply and distribution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide MOSFETs
MSC360SMA120B
Silicon Carbide MOSFETs MSC360SMA120B
Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = +175C Fast and reliable body diode Superior avalanche ruggedness RoHS Compliant Benefits High efficiency to enable lighter, more compact system Simple to drive and easy to parallel Improved thermal capabilities and lower switching losses Eliminates the need of external freewheeling diode Lower system cost of ownership Applications PV inverter, converter and industrial motor drives Smart grid transmission and distribution Induction heating, and welding H/EV powertrain and EV charger Power supply and distribution

Features

  • Low capacitances and low gate charge
  • Fast switching speed due to low internal gate resistance (ESR)
  • Stable operation at high junction temperature, TJ(max) = +175C
  • Fast and reliable body diode
  • Superior avalanche ruggedness
  • RoHS Compliant

Benefits

  • High efficiency to enable lighter, more compact system
  • Simple to drive and easy to parallel
  • Improved thermal capabilities and lower switching losses
  • Eliminates the need of external freewheeling diode
  • Lower system cost of ownership

Applications

  • PV inverter, converter and industrial motor drives
  • Smart grid transmission and distribution
  • Induction heating, and welding
  • H/EV powertrain and EV charger
  • Power supply and distribution
Supplier's Site Datasheet
Single FETs, MOSFETs - 150-MSC360SMA120B-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
150-MSC360SMA120B-ND
Single FETs, MOSFETs 150-MSC360SMA120B-ND
MOSFET SIC 1200 V 360 MOHM TO-24

MOSFET SIC 1200 V 360 MOHM TO-24

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSC360SMA120B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSC360SMA120B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSC360SMA120B
MOSFET SIC 1200 V 360 MOHM TO-24

MOSFET SIC 1200 V 360 MOHM TO-24

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number MSC360SMA120B 150-MSC360SMA120B-ND MSC360SMA120B
Product Name Silicon Carbide MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
rDS(on) 0.3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details
4 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details